Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208I ISPGDX160VA-7B208I

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190753-ISPGDX160VA- 7B208I Series: ispGDX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-7BN208I; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190753-ISPGDX160VA- 7B208I Series: ispGDX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-7BN208I; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208I - 1190753-ISPGDX160VA-7B208I - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208I
1190753-ISPGDX160VA-7B208I
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208I 1190753-ISPGDX160VA-7B208I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190753-ISPGDX160VA- 7B208I Series: ispGDX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ispGDX160VA Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160VA-7BN208I; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190753-ISPGDX160VA-7B208I
Series: ispGDX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 208-BGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX160VA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-FPBGA (17x17)
Alternative Parts (Cross-Reference): ispGDX160VA-7BN208I;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190753-ISPGDX160VA-7B208I
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208I
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6303/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Control Communications - CY7C53120E4-40AXI - Infineon Technologies AG
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 5 V ~ 5 V ~ 5 V
View Details