Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190752-ISPGDX160VA-
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ispGDX160VA
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 208-FPBGA (17x17)
Alternative Parts (Cross-Reference): ispGDX160VA-7BN208;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1190752-ISPGDX160VA-7B208 |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - ISPGDX160VA-7B208 |
| Supply Voltage | Other; 3 V ~ 3.6 V |