Lattice Semiconductor Corporation Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7B208 ISPGDX160V-7B208

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190749-ISPGDX160V-7 B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ISPGDX160V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160V-7BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190749-ISPGDX160V-7 B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ISPGDX160V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160V-7BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7B208 - 1190749-ISPGDX160V-7B208 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7B208
1190749-ISPGDX160V-7B208
Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7B208 1190749-ISPGDX160V-7B208
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 1190749-ISPGDX160V-7 B208 Series: ispGDX Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BGA Applications: PCIe Operating Supply Voltage: 3 V ~ 3.6 V Number of Channels: 1 Part Status: Obsolete(EOL) Family Name: ISPGDX160V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com RoHS State: Request Verification Manufacturer Package: 208-FPBGA (17x17) Alternative Parts (Cross-Reference): ispGDX160V-7BN208; Introduction Date: August 03, 2000 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1190749-ISPGDX160V-7B208
Series: ispGDX
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BGA
Applications: PCIe
Operating Supply Voltage: 3 V ~ 3.6 V
Number of Channels: 1
Part Status: Obsolete(EOL)
Family Name: ISPGDX160V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
RoHS State: Request Verification
Manufacturer Package: 208-FPBGA (17x17)
Alternative Parts (Cross-Reference): ispGDX160V-7BN208;
Introduction Date: August 03, 2000
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1190749-ISPGDX160V-7B208
Product Name Interface - Interface - Analog Switches - Special Purpose - ISPGDX160V-7B208
Supply Voltage Other; 3 V ~ 3.6 V
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G126GV,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPF4509TR13C00DKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface module - 704-9004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details