Lattice Semiconductor Corporation Embedded Processors and Controllers - ISPGAL22V10C-10LJN ISPGAL22V10C-10LJN

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011490-ISPGAL22V10C -10LJN Termination: SMD/SMT Contact Plating: Tin Mounting: SMD (SMT) Frequency: 105 MHz Number of Inputs: 22 Operating Supply Voltage: 5 V Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 10 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 105 MHz Alternative Parts (Cross-Reference): ISPGAL22V10C-10LJNIS PGAL22V10C10LJN; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of I/Os: 10 Speed Grade: 10 Nominal Supply Current: 140 mA Max Supply Current: 140 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011490-ISPGAL22V10C -10LJN Termination: SMD/SMT Contact Plating: Tin Mounting: SMD (SMT) Frequency: 105 MHz Number of Inputs: 22 Operating Supply Voltage: 5 V Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 10 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 105 MHz Alternative Parts (Cross-Reference): ISPGAL22V10C-10LJNIS PGAL22V10C10LJN; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of I/Os: 10 Speed Grade: 10 Nominal Supply Current: 140 mA Max Supply Current: 140 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ISPGAL22V10C-10LJN - 1011490-ISPGAL22V10C-10LJN - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ISPGAL22V10C-10LJN
1011490-ISPGAL22V10C-10LJN
Embedded Processors and Controllers - ISPGAL22V10C-10LJN 1011490-ISPGAL22V10C-10LJN
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011490-ISPGAL22V10C -10LJN Termination: SMD/SMT Contact Plating: Tin Mounting: SMD (SMT) Frequency: 105 MHz Number of Inputs: 22 Operating Supply Voltage: 5 V Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 10 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 105 MHz Alternative Parts (Cross-Reference): ISPGAL22V10C-10LJNIS PGAL22V10C10LJN; Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: 0 °C REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Turn-On Delay Time: 10 ns Number of I/Os: 10 Speed Grade: 10 Nominal Supply Current: 140 mA Max Supply Current: 140 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011490-ISPGAL22V10C-10LJN
Termination: SMD/SMT
Contact Plating: Tin
Mounting: SMD (SMT)
Frequency: 105 MHz
Number of Inputs: 22
Operating Supply Voltage: 5 V
Number of Pins: 28
Number of Macrocells: 10
Propagation Delay: 10 ns
Categories: Embedded Processors and Controllers
Case / Package: PLCC
Max Frequency: 105 MHz
Alternative Parts (Cross-Reference): ISPGAL22V10C-10LJNISPGAL22V10C10LJN;
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: 0 °C
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Turn-On Delay Time: 10 ns
Number of I/Os: 10
Speed Grade: 10
Nominal Supply Current: 140 mA
Max Supply Current: 140 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1011490-ISPGAL22V10C-10LJN
Product Name Embedded Processors and Controllers - ISPGAL22V10C-10LJN
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 5 V
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3104/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
 - BTS56033LBAAUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON24
View Details