Lattice Semiconductor Corporation Embedded Processors and Controllers - ISPGAL22LV10-7LJ ISPGAL22LV10-7LJ

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060452-ISPGAL22LV10 -7LJ Mounting: SMD (SMT) Frequency: 166 MHz Number of Bits: 64 Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060452-ISPGAL22LV10 -7LJ Mounting: SMD (SMT) Frequency: 166 MHz Number of Bits: 64 Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - ISPGAL22LV10-7LJ - 1060452-ISPGAL22LV10-7LJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - ISPGAL22LV10-7LJ
1060452-ISPGAL22LV10-7LJ
Embedded Processors and Controllers - ISPGAL22LV10-7LJ 1060452-ISPGAL22LV10-7LJ
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1060452-ISPGAL22LV10 -7LJ Mounting: SMD (SMT) Frequency: 166 MHz Number of Bits: 64 Number of Pins: 28 Number of Macrocells: 10 Propagation Delay: 7.5 ns Categories: Embedded Processors and Controllers Case / Package: PLCC Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Surface Mount RoHS: Non-Compliant Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 130 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1060452-ISPGAL22LV10-7LJ
Mounting: SMD (SMT)
Frequency: 166 MHz
Number of Bits: 64
Number of Pins: 28
Number of Macrocells: 10
Propagation Delay: 7.5 ns
Categories: Embedded Processors and Controllers
Case / Package: PLCC
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 130 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1060452-ISPGAL22LV10-7LJ
Product Name Embedded Processors and Controllers - ISPGAL22LV10-7LJ
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-008 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power Switch ICs - 2291778 - RS Components, Ltd.
Specs
Features RoHS
Package Type TO-263
View Details