Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1025279-ISPGAL22LV10
Mounting: SMD (SMT)
Number of Macrocells: 10
Categories: Embedded Processors and Controllers
Case / Package: SSOP
Max Frequency: 111 MHz
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Non-Compliant
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 130 mA
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 1025279-ISPGAL22LV10-10LK |
| Product Name | Embedded Processors and Controllers - ISPGAL22LV10-10LK |
| Device Type | Storage Interface |