Lattice Semiconductor Corporation Embedded Processors and Controllers - 5962-8984003LA 5962-8984003LA

Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027406-5962-8984003 LA Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 15 ns Categories: Embedded Processors and Controllers Case / Package: CDIP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 15 ns Nominal Supply Current: 130 mA
Request a Quote
Description
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027406-5962-8984003 LA Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 15 ns Categories: Embedded Processors and Controllers Case / Package: CDIP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 15 ns Nominal Supply Current: 130 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded Processors and Controllers - 5962-8984003LA - 1027406-5962-8984003LA - Win Source Electronics
Laguna Hills, CA, United States
Embedded Processors and Controllers - 5962-8984003LA
1027406-5962-8984003LA
Embedded Processors and Controllers - 5962-8984003LA 1027406-5962-8984003LA
Manufacturer: Lattice Semiconductor Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1027406-5962-8984003 LA Mounting: SMD (SMT) Frequency: 50 MHz Number of Pins: 24 Number of Macrocells: 8 Propagation Delay: 15 ns Categories: Embedded Processors and Controllers Case / Package: CDIP Max Frequency: 50 MHz Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Through Hole RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V Turn-On Delay Time: 15 ns Nominal Supply Current: 130 mA

Manufacturer: Lattice Semiconductor Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1027406-5962-8984003LA
Mounting: SMD (SMT)
Frequency: 50 MHz
Number of Pins: 24
Number of Macrocells: 8
Propagation Delay: 15 ns
Categories: Embedded Processors and Controllers
Case / Package: CDIP
Max Frequency: 50 MHz
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Turn-On Delay Time: 15 ns
Nominal Supply Current: 130 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1027406-5962-8984003LA
Product Name Embedded Processors and Controllers - 5962-8984003LA
Device Type Storage Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SSA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface Transceiver IC - 722-SI2435-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
4 suppliers