Laser Components USA, Inc. Laser Diode, 655Nm; Wavelength Typ Laser Components 2008364

Description
LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
Datasheet
Description
LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laser Diode, 655Nm; Wavelength Typ Laser Components - 24M0531 - Newark, An Avnet Company
Chicago, IL, United States
Laser Diode, 655Nm; Wavelength Typ Laser Components
24M0531
Laser Diode, 655Nm; Wavelength Typ Laser Components 24M0531
LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes

LASER DIODE, 655NM; Wavelength Typ:655nm; No. of Pins:3Pins; Diode Case Style:TO-18; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:85°C; Current Rating:28mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 24M0531
Product Name Laser Diode, 655Nm; Wavelength Typ Laser Components
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219613 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details