Lascar Electronics, Inc. Voltmeter, Lcd, 3.5Digit, 0.2V; No. Of Digits / Alpha Lascar SP400

Description
VOLTMETER, LCD, 3.5DIGIT, 0.2V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LCD, 3.5DIGIT, 0.2V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Lcd, 3.5Digit, 0.2V; No. Of Digits / Alpha Lascar - 98K0861 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, 0.2V; No. Of Digits / Alpha Lascar
98K0861
Voltmeter, Lcd, 3.5Digit, 0.2V; No. Of Digits / Alpha Lascar 98K0861
VOLTMETER, LCD, 3.5DIGIT, 0.2V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, 0.2V; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:9.75mm; Panel Cutout Height:21.3mm; Panel Cutout Width:34mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 98K0861
Product Name Voltmeter, Lcd, 3.5Digit, 0.2V; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers