Lascar Electronics, Inc. Loop Powered Meter; No. Of Digits / Alpha Lascar SP 5-1200-BL

Description
LOOP POWERED METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:18mm; Panel Cutout Height:35.05mm; Panel Cutout Width:46.99mm; Supply Voltage Min:3V; Supply Voltage Max:50VDC RoHS Compliant: Yes
Datasheet
Description
LOOP POWERED METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:18mm; Panel Cutout Height:35.05mm; Panel Cutout Width:46.99mm; Supply Voltage Min:3V; Supply Voltage Max:50VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loop Powered Meter; No. Of Digits / Alpha Lascar - 50H5430 - Newark, An Avnet Company
Chicago, IL, United States
Loop Powered Meter; No. Of Digits / Alpha Lascar
50H5430
Loop Powered Meter; No. Of Digits / Alpha Lascar 50H5430
LOOP POWERED METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:18mm; Panel Cutout Height:35.05mm; Panel Cutout Width:46.99mm; Supply Voltage Min:3V; Supply Voltage Max:50VDC RoHS Compliant: Yes

LOOP POWERED METER; No. of Digits / Alpha:3; Meter Function:DC Voltage; Meter Range:4V to 25V; Digit Height:18mm; Panel Cutout Height:35.05mm; Panel Cutout Width:46.99mm; Supply Voltage Min:3V; Supply Voltage Max:50VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 50H5430
Product Name Loop Powered Meter; No. Of Digits / Alpha Lascar
Number Digits 3.0
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details