Lascar Electronics, Inc. Panel Meter, Voltage; LCD Digital; 4-25VDC Measure Range; 3-50 VDC Supply EMV1200

Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).
Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Voltage; LCD Digital; 4-25VDC Measure Range; 3-50 VDC Supply - 70101345 - Allied Electronics, Inc.
Fort Worth, TX, USA
Panel Meter, Voltage; LCD Digital; 4-25VDC Measure Range; 3-50 VDC Supply
70101345
Panel Meter, Voltage; LCD Digital; 4-25VDC Measure Range; 3-50 VDC Supply 70101345
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70101345
Product Name Panel Meter, Voltage; LCD Digital; 4-25VDC Measure Range; 3-50 VDC Supply
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details