Lascar Electronics, Inc. Meter; Panel Meter Type; 0.1; LCD Digital; 1999; 0.5 in.; 9 VDC; 0.05% EMV1125

Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).
Description
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Suppliers

Company
Product
Description
Supplier Links
Meter; Panel Meter Type; 0.1; LCD Digital; 1999; 0.5 in.; 9 VDC; 0.05% - 70101344 - Allied Electronics, Inc.
Fort Worth, TX, USA
Meter; Panel Meter Type; 0.1; LCD Digital; 1999; 0.5 in.; 9 VDC; 0.05%
70101344
Meter; Panel Meter Type; 0.1; LCD Digital; 1999; 0.5 in.; 9 VDC; 0.05% 70101344
There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

There are seven splashproof meters, each fitted with a threaded stud which allows mounting of the product through a 7⁄32" hole. A rubber seal (supplied) provides splashproof protection when fitted between the meter and mounting panel. Available formats include Analog Style DC Voltmeter (EMA 1710), Hour Meter (EMC 1500), Thermometer (EMT 1900), 2-wire 3 digit DC Voltmeter (EMV 1200 and EMV 1200-40) and 31⁄2 digit DC Voltmeters (EMV 1125 and EMV 1025S-01).

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Panel Meters
Product Number 70101344
Product Name Meter; Panel Meter Type; 0.1; LCD Digital; 1999; 0.5 in.; 9 VDC; 0.05%
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Voltage Range -1999 to 1999 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - MP14-110V-CU - Altech Corp.
Specs
Display Technology LED
Current Range 0.2500 to 6 amps
Frequency Range 50 to 60 Hz
View Details