Lascar Electronics, Inc. Panel Display, Thermometer, Lcd, 4V To 28V; No. Of Digits / Alpha Lascar EM32-1900

Description
PANEL DISPLAY, THERMOMETER, LCD, 4V TO 28V; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:4VDCRoHS Compliant: Yes
Datasheet
Description
PANEL DISPLAY, THERMOMETER, LCD, 4V TO 28V; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:4VDCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Display, Thermometer, Lcd, 4V To 28V; No. Of Digits / Alpha Lascar - 23T2642 - Newark, An Avnet Company
Chicago, IL, United States
Panel Display, Thermometer, Lcd, 4V To 28V; No. Of Digits / Alpha Lascar
23T2642
Panel Display, Thermometer, Lcd, 4V To 28V; No. Of Digits / Alpha Lascar 23T2642
PANEL DISPLAY, THERMOMETER, LCD, 4V TO 28V; No. of Digits / Alpha:3; Meter Function:Temperature ; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:4VDCRoHS Compliant: Yes

PANEL DISPLAY, THERMOMETER, LCD, 4V TO 28V; No. of Digits / Alpha:3; Meter Function:Temperature; Meter Range:-40°C to +105°C / -40°F to +221°F; Digit Height:12.5mm; Panel Cutout Height:-; Panel Cutout Width:-; Supply Voltage Min:4VDCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 23T2642
Product Name Panel Display, Thermometer, Lcd, 4V To 28V; No. Of Digits / Alpha Lascar
Number Digits 3.0
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers