Lascar Electronics, Inc. Data Loggers EL-USB-TC

Description
Lascar EL-USB-TC Data Logger
Request a Quote
Description
Lascar EL-USB-TC Data Logger
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Data Loggers - 126717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Data Loggers
126717
Data Loggers 126717
Lascar EL-USB-TC Data Logger

Lascar EL-USB-TC Data Logger

Supplier's Site
Data Logger, Thermocouple, USB - 70101396 - Allied Electronics, Inc.
Fort Worth, TX, USA
Data Logger, Thermocouple, USB
70101396
Data Logger, Thermocouple, USB 70101396
This data logger measures and stores over 32,000 temperature readings from either a K, J or T type thermocouple . A thermocouple is attached via the thermocouple socket at the base of the unit. The user can easily set up the thermocouple type, logging rate, start-time, logging mode, and download the stored data by plugging the module straight into a PC's USB port and running the purpose designed software under Windows 2000, Export Vista. Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which will last for approximately 6 months. –200° to 1300°C (–328° to 2372°F) Measurement Range (Thermocouple Dependent) Accepts J, K and T Type Thermocouple Input Via a Connector in the Base More Than 32,000 Reading Capacity Programmable Sample Rates from 1 Sec. to 12 Hours Supplied with K-Type Probe

This data logger measures and stores over 32,000 temperature readings from either a K, J or T type thermocouple . A thermocouple is attached via the thermocouple socket at the base of the unit. The user can easily set up the thermocouple type, logging rate, start-time, logging mode, and download the stored data by plugging the module straight into a PC's USB port and running the purpose designed software under Windows 2000, Export Vista. Data can then be graphed, printed and exported to other applications. The data logger is supplied complete with a long-life lithium battery, which will last for approximately 6 months.

  • –200° to 1300°C (–328° to 2372°F) Measurement Range (Thermocouple Dependent)
  • Accepts J, K and T Type Thermocouple Input Via a Connector in the Base
  • More Than 32,000 Reading Capacity
  • Programmable Sample Rates from 1 Sec. to 12 Hours
  • Supplied with K-Type Probe
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Data Acquisition Data Acquisition
Product Number 126717 70101396
Product Name Data Loggers Data Logger, Thermocouple, USB
Data Acquisition Datalogger Datalogger
Host Connection USB; Usb USB
Agency Approval RoHS Compliant
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details
4DI/4Relay 2.4G WiFi IoT Wireless I/O - WISE40602201-T - Advantech
Specs
Data Acquisition Input/Output Module
Form Factor DIN Rail; DIN-rail, Wall, Stack
DC Voltage 10~30 VDC
View Details