Temperature (Type J, K, T) LCD - Black Characters, Green Backlight Display Panel Mount
Temperature Meter LCD - Black Characters, Green Backlight Display Panel Mount
PANEL DISPLAY, THERMOCOUPLE, LCD, 7.5V TO 30V; No. of Digits / Alpha:3; Meter Function:Thermocoupl
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DTM995B-ND | DTM 995B | 23T2624 | DTM 995B |
| Product Name | Meters | Panel Meters | Panel Display, Thermocouple, Lcd, 7.5V To 30V; No. Of Digits / Alpha Lascar | Meters |
| Display Technology | LCD | LCD | ||
| Input Type | Temperature | Thermocouple | ||
| Width | 72 mm (2.83 inch) | |||
| Height | 40 mm (1.57 inch) |