Lascar Electronics, Inc. Panel Meter, Digital, Ac; No. Of Digits / Alpha Lascar DPM970

Description
PANEL METER, DIGITAL, AC; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; RoHS Compliant: Yes
Datasheet
Description
PANEL METER, DIGITAL, AC; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, Digital, Ac; No. Of Digits / Alpha Lascar - 96K8688 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Digital, Ac; No. Of Digits / Alpha Lascar
96K8688
Panel Meter, Digital, Ac; No. Of Digits / Alpha Lascar 96K8688
PANEL METER, DIGITAL, AC; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; RoHS Compliant: Yes

PANEL METER, DIGITAL, AC; No. of Digits / Alpha:3-1/2; Meter Function:AC Voltage; Meter Range:0V to 500V; Digit Height:19mm; Panel Cutout Height:40mm; Panel Cutout Width:72mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K8688
Product Name Panel Meter, Digital, Ac; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - VAF39A-110V-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details