Lascar Electronics, Inc. Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar DPM702S

Description
VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:6.4mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3.5VDC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:6.4mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3.5VDC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar - 96K8684 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar
96K8684
Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar 96K8684
VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:6.4mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3.5VDC; Product Range:- RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, PANEL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:6.4mm; Panel Cutout Height:32mm; Panel Cutout Width:62mm; Supply Voltage Min:3.5VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 96K8684
Product Name Voltmeter, Lcd, 3.5Digit, Panel; No. Of Digits / Alpha Lascar
Number Digits 3.5
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meters - PCE-ND30 - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details
2 suppliers
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers