Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
DPM, LCD, 3.5DIGIT; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:12.5mm; Panel Cutout Height:27mm; Panel Cutout Width:57mm; Supply Voltage Min:7.5V; Supply Voltage Max:14V; Operating RoHS Compliant: Yes
Voltmeter LCD - Black Characters Display Panel Mount
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 2136-DPM500-ND | 96K8675 | DPM 500 | DPM 500 |
| Product Name | Meters | Dpm, Lcd, 3.5Digit; No. Of Digits / Alpha Lascar | Meters | Panel Meters |
| Outputs | Reference | |||
| Display Technology | LCD | LCD | ||
| Voltage Range | 0.2000 volts | 0.0 to 0.2000 volts | 7.5 to 14 volts | |
| Input Type | DC Voltage | DC Voltage; DC Voltage | ||
| Width | 57 mm (2.24 inch) |