Lascar Electronics, Inc. Meters DPM 2AS-BL

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM2AS-BL-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Panel Meters - DPM 2AS-BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 2AS-BL
Panel Meters DPM 2AS-BL
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Voltage Meter; No. Of Digits / Alpha Lascar - 72C6332 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Meter; No. Of Digits / Alpha Lascar
72C6332
Voltage Meter; No. Of Digits / Alpha Lascar 72C6332
VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8.25mm; Panel Cutout Height:14.99mm; Panel Cutout Width:33.02mm; Supply Voltage Min:3V; Supply Voltage Max:15VDC RoHS Compliant: NA

VOLTAGE METER; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:8.25mm; Panel Cutout Height:14.99mm; Panel Cutout Width:33.02mm; Supply Voltage Min:3V; Supply Voltage Max:15VDC RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM2AS-BL-ND DPM 2AS-BL 72C6332
Product Name Meters Panel Meters Voltage Meter; No. Of Digits / Alpha Lascar
Display Technology LCD
Voltage Range 0.2000 volts 6 to 15 volts 0.0 to 0.2000 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 33 mm (1.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Process Level Indicator - CM15 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Outputs Analog; Serial Communications; Relay
Features Alarms; OnOff; Set Points
Display Type Numeric
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details