Lascar Electronics, Inc. Meters DPM 2000S

Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM2000S-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters Display Panel Mount

Buy Now Datasheet
Dpm, Lcd, 3.5Digit, Negative Rail; No. Of Digits / Alpha Lascar - 96K8671 - Newark, An Avnet Company
Chicago, IL, United States
Dpm, Lcd, 3.5Digit, Negative Rail; No. Of Digits / Alpha Lascar
96K8671
Dpm, Lcd, 3.5Digit, Negative Rail; No. Of Digits / Alpha Lascar 96K8671
DPM, LCD, 3.5DIGIT, NEGATIVE RAIL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:15mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:3.5V; Supply Voltage RoHS Compliant: Yes

DPM, LCD, 3.5DIGIT, NEGATIVE RAIL; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:15mm; Panel Cutout Height:33mm; Panel Cutout Width:68mm; Supply Voltage Min:3.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Panel Meters - DPM 2000S - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 2000S
Panel Meters DPM 2000S
Voltmeter LCD - Black Characters Display Panel Mount

Voltmeter LCD - Black Characters Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM2000S-ND 96K8671 DPM 2000S
Product Name Meters Dpm, Lcd, 3.5Digit, Negative Rail; No. Of Digits / Alpha Lascar Panel Meters
Outputs Reference
Display Technology LCD LCD
Voltage Range 0.2000 volts 0.0 to 0.2000 volts 7.5 to 14 volts
Input Type DC Voltage DC Voltage; DC Voltage
Unlock Full Specs
to access all available technical data

Similar Products

6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
2/2-ch BNC(F) Conn Front Panel LAN-XI - UA-2100--022- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 2
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details