Lascar Electronics, Inc. Meters DPM 1AS-BL

Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet
Description
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 2136-DPM1AS-BL-ND - DigiKey
Thief River Falls, MN, United States
Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount

Voltage (Voltmeter) LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet
Voltmeter, Lcd, 3.5Digit, 30Mm; No. Of Digits / Alpha Lascar - 96K8664 - Newark, An Avnet Company
Chicago, IL, United States
Voltmeter, Lcd, 3.5Digit, 30Mm; No. Of Digits / Alpha Lascar
96K8664
Voltmeter, Lcd, 3.5Digit, 30Mm; No. Of Digits / Alpha Lascar 96K8664
VOLTMETER, LCD, 3.5DIGIT, 30MM; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:5.5mm; Panel Cutout Height:11.43mm; Panel Cutout Width:28.45mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

VOLTMETER, LCD, 3.5DIGIT, 30MM; No. of Digits / Alpha:3-1/2; Meter Function:DC Voltage; Meter Range:0mV to 200mV; Digit Height:5.5mm; Panel Cutout Height:11.43mm; Panel Cutout Width:28.45mm; Supply Voltage Min:3V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
PROCESS METER LCD PNL MOUNT

PROCESS METER LCD PNL MOUNT

Supplier's Site Datasheet
Panel Meters - DPM 1AS-BL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Panel Meters
DPM 1AS-BL
Panel Meters DPM 1AS-BL
Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount

Voltmeter LCD - Black Characters, Green Backlight Display Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 2136-DPM1AS-BL-ND 96K8664 DPM 1AS-BL DPM 1AS-BL
Product Name Meters Voltmeter, Lcd, 3.5Digit, 30Mm; No. Of Digits / Alpha Lascar Meters Panel Meters
Display Technology LCD LCD
Voltage Range 0.2000 volts 0.0 to 0.2000 volts 6 to 15 volts
Input Type DC Voltage DC Voltage; DC Voltage
Width 28.4 mm (1.12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Front Panel, LAN-XI, detachable, Triax A - UA-2108--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 4
Input Type IEPE / CCLD
View Details
Digital Panel Meter - VAF36A-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Multi Function Panel Meters - 629964 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details