Lascar Electronics, Inc. Lithium Battery, 3.6V; Battery Voltage Lascar BATT 3VX5

Description
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:-; Weight:- RoHS Compliant: Yes
Description
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:-; Weight:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Lithium Battery, 3.6V; Battery Voltage Lascar - 80K5456 - Newark, An Avnet Company
Chicago, IL, United States
Lithium Battery, 3.6V; Battery Voltage Lascar
80K5456
Lithium Battery, 3.6V; Battery Voltage Lascar 80K5456
LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:-; Weight:- RoHS Compliant: Yes

LITHIUM BATTERY, 3.6V; Battery Voltage:3.6V; Battery Size Code:1/2AA; Battery Technology:Lithium; Battery Capacity:-; Battery Terminals:Pressure Contact; External Diameter:14.5mm; External Height:25.2mm; External Width:-; Weight:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 80K5456
Product Name Lithium Battery, 3.6V; Battery Voltage Lascar
Primary Batteries Lithium
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
BLOCK L-50E -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 51.1 volts
Capacity 105 ampere-hr
View Details