Advantech For PWS-872 and PWS-872FL PWS Series I/O Extension Module

Description
For PWS-872 and PWS-872FL Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Dimensions: 192.2 x 45.2 x 25 mm (7.56 x 1.77 x 0.98 in) Weight: 140 g (0.30 lb)
Request a Quote Datasheet
Description
For PWS-872 and PWS-872FL Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Dimensions: 192.2 x 45.2 x 25 mm (7.56 x 1.77 x 0.98 in) Weight: 140 g (0.30 lb)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For PWS-872 and PWS-872FL -  - Advantech
Cincinnati, OH, United States
For PWS-872 and PWS-872FL
For PWS-872 and PWS-872FL
For PWS-872 and PWS-872FL Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45) Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F) Dimensions: 192.2 x 45.2 x 25 mm (7.56 x 1.77 x 0.98 in) Weight: 140 g (0.30 lb)

For PWS-872 and PWS-872FL

  • Interfaces: 1 x USB 3.0 (type A, 5V/0.9A), 2 x RS-232 (D-sub 9), 1 x 10/100/1000 Ethernet (RJ45)
  • Operating temperature: -20 ~ 50 °C (-4 ~ 122 °F)
  • Dimensions: 192.2 x 45.2 x 25 mm (7.56 x 1.77 x 0.98 in)
  • Weight: 140 g (0.30 lb)
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Batteries
Product Name For PWS-872 and PWS-872FL
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details