Larson Electronics LLC Remote Controlled Thermal Imaging Infrared Camera with 6 inch LCD monitor RCL-336

Description
The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500' detecting range, has a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be mounted to a dashboard or a window with its suction cup base, or mounted anywhere else with simple installation. The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is available with wireless or wired remote controls. The wireless versions are available with radio based handheld and dash mount remote controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can also turn the camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to 1500' in any direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot light of the active bulbs. The picture above demonstrates the same fluorescent warehouse light using a digital camera with flash. The Remote Controlled Thermal Imaging Infrared Camera runs off 9 - 32VDC and has a frequency of 30 Hertz. At 6.75" L x 7.25" W x 8" D and weighing only 4lbs, the thermal imaging camera can be mounted pratically anywhere from cars to trailers. The Thermal camera comes with various options including color and wireless/wired remote setup. How Does Thermal Imaging Work? Thermal energy is a part of the electromagnetic spectrum. It makes up the upper portion of the infrared light spectrum. You cannot see thermal energy because it is emitted from objects as heat, not reflected as light. The hotter an object is, the more thermal energy it emits. Hotter objects will appear whiter on the monitor. However, all objects even inanimate ones, such as buildings, or even ice cubes, emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher temperature) will produce a brighter white image. The process by which a thermal imaging camera transforms thermal energy into visible light consists of five basic steps. These steps are: Utilize a specially designed lens to focus the infrared radiation that is given off from all objects within the field of view of the camera lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are translated into data. The signal-processing unit is a tiny chip that is embedded on a circuit board, which is used to translate the electric impulses into usable data. Once translated, the signal-processing unit sends the data to the monitor where it then becomes visible to the viewer. Since thermal imaging cameras work solely by capturing infrared radiation given off from an object, no light at all is required for the device to function. A thermal imaging camera can function optimally no matter what the surrounding lighting conditions, bright or dim. In addition to the ability to function in a wide array of lighting conditions, thermal imaging cameras can be used to reveal aspects about ones surroundings where no visible sign of evidence exists. For example, a thermal imaging camera might reveal an area of ground that has been dug up to bury something. Another example could include an area of a wall that has been painted or repaired recently. It will appear slightly darker through a thermal imaging camera. This unique ability to detect and gather evidence that would have previously gone undetected makes thermal imaging cameras invaluable devices for law enforcement and military personnel. Thermal imaging cameras were first designed for use by the military to help locate enemy targets. As improvements were made to the technology, these camera devices became more and more practical for commercial uses such as perimeter surveillance and other security applications. Now more than ever, thermal imaging cameras are continuing to be used on a much broader scale. There are several other applications where thermal imaging technology can be very useful. These include security and surveillance, navigation, hunting, law enforcement, and hidden object detection. Within the commercial space, manufacturing companies, petrochemical companies and utility companies use thermal imaging to inspect equipment and detect problems. Thermal Imaging Applications A thermal imaging camera is a reliable non contact instrument which is able to scan and visualize the temperature distribution of entire surfaces of machinery and electrical equipment quickly and accurately. Thermography programs have contributed to substantial cost savings for our customers around the world in variety of industries. While military and security applications in low light conditions remain paramount, industries ranging from utilities to manufacturing and service companies are using thermal imaging cameras to identify issues, prevent larger problems and save money. Detect Problem Areas Before the Real Problems Occur In production plants, office facilities, hospitals or hotels, an infrared camera instantly makes hot spots visible on a clear thermal image. You can scan electrical cabinets and components and survey multiple wires and connections to get an instant picture of potential trouble. Detect the problem area and repair it before real problems occur. Common electrical targets are fuses, electrical panels, bolted connections and switchgear. Utilities: For utilities, failure is not an option. That’s why infrared thermography has become the core of utility predictive maintenance programs around the world. Utilities depend on thermography to avoid costly failures in power generation, transmission and distribution as infrared cameras help find anomalies before trouble strikes and service is affected. Manufacturing: At manufacturing facilities thermal imaging cameras are used for inspecting a countless number of production equipment and components as well as the complete electrical power supply system. An infrared image, including accurate temperature data provides the maintenance expert with important information about the condition of the inspected object. Inspections are done with the production process in full operation. In many cases the use of a thermal imaging camera can help optimize the production process itself. Some examples of mechanical equipment where thermography is used: Pumps (overheated connections, fuse problems, overloaded electrical cables etc) Process valves (open, closed, leakage) Storage tanks (sludge levels) Pipelines (check if and where there are anomalies, for example locate build up of scale etc) Motors (overheating bearings, misalignment, overheated windings) Conveyor belts (overheated bearings) Some examples of electrical equipment where thermography is used: Primary power source (i.e. outdoor high voltage switchyard) Switchgear Transformers Low voltage installations i.e. breaker panels, faulty electrical outlets/wall sockets Fuse panels Motor control centers (MCC) Electrical cabinets Energy Efficiency and Green Programs To get even more out of your camera investment, you can use your infrared camera to audit energy efficiency of your plant environment, including roofing, heating and cooling systems, and building structures. Oil and Gas The use of infrared cameras has already become a standard practice in many oil and gas companies. It’s a proactive way to identify sources of Volatile Organic Compound (VOC) emissions and repair leaking components before it is too late. By using the most advanced VOC detection you will improve safety and productivity and minimize emissions. Infrared cameras for the oil and gas industry are preventative maintenance solutions that help spot leaks in tanks, pipelines and facilities that will improve safety and profitability and minimize emissions with less risk of business interruption due to actions from regulatory agencies. Thermal Imaging in Use The picture above shows a suv at night; picture was taken with a digital camera, no flash. This picture shows the same suv through the 6" LCD thermal imaging screen. Notice the white from the heat the vehicle is emitting. In this picture, the thermal imaging is used to destinguish the difference between a car completely powered off, to a car sitting idle.
Datasheet
Description
The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500' detecting range, has a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be mounted to a dashboard or a window with its suction cup base, or mounted anywhere else with simple installation. The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is available with wireless or wired remote controls. The wireless versions are available with radio based handheld and dash mount remote controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can also turn the camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to 1500' in any direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot light of the active bulbs. The picture above demonstrates the same fluorescent warehouse light using a digital camera with flash. The Remote Controlled Thermal Imaging Infrared Camera runs off 9 - 32VDC and has a frequency of 30 Hertz. At 6.75" L x 7.25" W x 8" D and weighing only 4lbs, the thermal imaging camera can be mounted pratically anywhere from cars to trailers. The Thermal camera comes with various options including color and wireless/wired remote setup. How Does Thermal Imaging Work? Thermal energy is a part of the electromagnetic spectrum. It makes up the upper portion of the infrared light spectrum. You cannot see thermal energy because it is emitted from objects as heat, not reflected as light. The hotter an object is, the more thermal energy it emits. Hotter objects will appear whiter on the monitor. However, all objects even inanimate ones, such as buildings, or even ice cubes, emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher temperature) will produce a brighter white image. The process by which a thermal imaging camera transforms thermal energy into visible light consists of five basic steps. These steps are: Utilize a specially designed lens to focus the infrared radiation that is given off from all objects within the field of view of the camera lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are translated into data. The signal-processing unit is a tiny chip that is embedded on a circuit board, which is used to translate the electric impulses into usable data. Once translated, the signal-processing unit sends the data to the monitor where it then becomes visible to the viewer. Since thermal imaging cameras work solely by capturing infrared radiation given off from an object, no light at all is required for the device to function. A thermal imaging camera can function optimally no matter what the surrounding lighting conditions, bright or dim. In addition to the ability to function in a wide array of lighting conditions, thermal imaging cameras can be used to reveal aspects about ones surroundings where no visible sign of evidence exists. For example, a thermal imaging camera might reveal an area of ground that has been dug up to bury something. Another example could include an area of a wall that has been painted or repaired recently. It will appear slightly darker through a thermal imaging camera. This unique ability to detect and gather evidence that would have previously gone undetected makes thermal imaging cameras invaluable devices for law enforcement and military personnel. Thermal imaging cameras were first designed for use by the military to help locate enemy targets. As improvements were made to the technology, these camera devices became more and more practical for commercial uses such as perimeter surveillance and other security applications. Now more than ever, thermal imaging cameras are continuing to be used on a much broader scale. There are several other applications where thermal imaging technology can be very useful. These include security and surveillance, navigation, hunting, law enforcement, and hidden object detection. Within the commercial space, manufacturing companies, petrochemical companies and utility companies use thermal imaging to inspect equipment and detect problems. Thermal Imaging Applications A thermal imaging camera is a reliable non contact instrument which is able to scan and visualize the temperature distribution of entire surfaces of machinery and electrical equipment quickly and accurately. Thermography programs have contributed to substantial cost savings for our customers around the world in variety of industries. While military and security applications in low light conditions remain paramount, industries ranging from utilities to manufacturing and service companies are using thermal imaging cameras to identify issues, prevent larger problems and save money. Detect Problem Areas Before the Real Problems Occur In production plants, office facilities, hospitals or hotels, an infrared camera instantly makes hot spots visible on a clear thermal image. You can scan electrical cabinets and components and survey multiple wires and connections to get an instant picture of potential trouble. Detect the problem area and repair it before real problems occur. Common electrical targets are fuses, electrical panels, bolted connections and switchgear. Utilities: For utilities, failure is not an option. That’s why infrared thermography has become the core of utility predictive maintenance programs around the world. Utilities depend on thermography to avoid costly failures in power generation, transmission and distribution as infrared cameras help find anomalies before trouble strikes and service is affected. Manufacturing: At manufacturing facilities thermal imaging cameras are used for inspecting a countless number of production equipment and components as well as the complete electrical power supply system. An infrared image, including accurate temperature data provides the maintenance expert with important information about the condition of the inspected object. Inspections are done with the production process in full operation. In many cases the use of a thermal imaging camera can help optimize the production process itself. Some examples of mechanical equipment where thermography is used: Pumps (overheated connections, fuse problems, overloaded electrical cables etc) Process valves (open, closed, leakage) Storage tanks (sludge levels) Pipelines (check if and where there are anomalies, for example locate build up of scale etc) Motors (overheating bearings, misalignment, overheated windings) Conveyor belts (overheated bearings) Some examples of electrical equipment where thermography is used: Primary power source (i.e. outdoor high voltage switchyard) Switchgear Transformers Low voltage installations i.e. breaker panels, faulty electrical outlets/wall sockets Fuse panels Motor control centers (MCC) Electrical cabinets Energy Efficiency and Green Programs To get even more out of your camera investment, you can use your infrared camera to audit energy efficiency of your plant environment, including roofing, heating and cooling systems, and building structures. Oil and Gas The use of infrared cameras has already become a standard practice in many oil and gas companies. It’s a proactive way to identify sources of Volatile Organic Compound (VOC) emissions and repair leaking components before it is too late. By using the most advanced VOC detection you will improve safety and productivity and minimize emissions. Infrared cameras for the oil and gas industry are preventative maintenance solutions that help spot leaks in tanks, pipelines and facilities that will improve safety and profitability and minimize emissions with less risk of business interruption due to actions from regulatory agencies. Thermal Imaging in Use The picture above shows a suv at night; picture was taken with a digital camera, no flash. This picture shows the same suv through the 6" LCD thermal imaging screen. Notice the white from the heat the vehicle is emitting. In this picture, the thermal imaging is used to destinguish the difference between a car completely powered off, to a car sitting idle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Remote Controlled Thermal Imaging Infrared Camera with 6 inch LCD monitor - RCL-336 - Larson Electronics LLC
Kemp, TX, USA
Remote Controlled Thermal Imaging Infrared Camera with 6 inch LCD monitor
RCL-336
Remote Controlled Thermal Imaging Infrared Camera with 6 inch LCD monitor RCL-336
The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500' detecting range, has a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be mounted to a dashboard or a window with its suction cup base, or mounted anywhere else with simple installation. The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is available with wireless or wired remote controls. The wireless versions are available with radio based handheld and dash mount remote controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can also turn the camera on and off from the controller. The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to 1500' in any direction that it is pointed, through fog, smoke and precipitation. Heated objects are displayed as white hot on the LCD screen. The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot light of the active bulbs. The picture above demonstrates the same fluorescent warehouse light using a digital camera with flash. The Remote Controlled Thermal Imaging Infrared Camera runs off 9 - 32VDC and has a frequency of 30 Hertz. At 6.75" L x 7.25" W x 8" D and weighing only 4lbs, the thermal imaging camera can be mounted pratically anywhere from cars to trailers. The Thermal camera comes with various options including color and wireless/wired remote setup. How Does Thermal Imaging Work? Thermal energy is a part of the electromagnetic spectrum. It makes up the upper portion of the infrared light spectrum. You cannot see thermal energy because it is emitted from objects as heat, not reflected as light. The hotter an object is, the more thermal energy it emits. Hotter objects will appear whiter on the monitor. However, all objects even inanimate ones, such as buildings, or even ice cubes, emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher temperature) will produce a brighter white image. The process by which a thermal imaging camera transforms thermal energy into visible light consists of five basic steps. These steps are: Utilize a specially designed lens to focus the infrared radiation that is given off from all objects within the field of view of the camera lens. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map. The thermogram is then translated into electric impulses. The electric impulses are then sent to a signal-processing unit where they are translated into data. The signal-processing unit is a tiny chip that is embedded on a circuit board, which is used to translate the electric impulses into usable data. Once translated, the signal-processing unit sends the data to the monitor where it then becomes visible to the viewer. Since thermal imaging cameras work solely by capturing infrared radiation given off from an object, no light at all is required for the device to function. A thermal imaging camera can function optimally no matter what the surrounding lighting conditions, bright or dim. In addition to the ability to function in a wide array of lighting conditions, thermal imaging cameras can be used to reveal aspects about ones surroundings where no visible sign of evidence exists. For example, a thermal imaging camera might reveal an area of ground that has been dug up to bury something. Another example could include an area of a wall that has been painted or repaired recently. It will appear slightly darker through a thermal imaging camera. This unique ability to detect and gather evidence that would have previously gone undetected makes thermal imaging cameras invaluable devices for law enforcement and military personnel. Thermal imaging cameras were first designed for use by the military to help locate enemy targets. As improvements were made to the technology, these camera devices became more and more practical for commercial uses such as perimeter surveillance and other security applications. Now more than ever, thermal imaging cameras are continuing to be used on a much broader scale. There are several other applications where thermal imaging technology can be very useful. These include security and surveillance, navigation, hunting, law enforcement, and hidden object detection. Within the commercial space, manufacturing companies, petrochemical companies and utility companies use thermal imaging to inspect equipment and detect problems. Thermal Imaging Applications A thermal imaging camera is a reliable non contact instrument which is able to scan and visualize the temperature distribution of entire surfaces of machinery and electrical equipment quickly and accurately. Thermography programs have contributed to substantial cost savings for our customers around the world in variety of industries. While military and security applications in low light conditions remain paramount, industries ranging from utilities to manufacturing and service companies are using thermal imaging cameras to identify issues, prevent larger problems and save money. Detect Problem Areas Before the Real Problems Occur In production plants, office facilities, hospitals or hotels, an infrared camera instantly makes hot spots visible on a clear thermal image. You can scan electrical cabinets and components and survey multiple wires and connections to get an instant picture of potential trouble. Detect the problem area and repair it before real problems occur. Common electrical targets are fuses, electrical panels, bolted connections and switchgear. Utilities: For utilities, failure is not an option. That’s why infrared thermography has become the core of utility predictive maintenance programs around the world. Utilities depend on thermography to avoid costly failures in power generation, transmission and distribution as infrared cameras help find anomalies before trouble strikes and service is affected. Manufacturing: At manufacturing facilities thermal imaging cameras are used for inspecting a countless number of production equipment and components as well as the complete electrical power supply system. An infrared image, including accurate temperature data provides the maintenance expert with important information about the condition of the inspected object. Inspections are done with the production process in full operation. In many cases the use of a thermal imaging camera can help optimize the production process itself. Some examples of mechanical equipment where thermography is used: Pumps (overheated connections, fuse problems, overloaded electrical cables etc) Process valves (open, closed, leakage) Storage tanks (sludge levels) Pipelines (check if and where there are anomalies, for example locate build up of scale etc) Motors (overheating bearings, misalignment, overheated windings) Conveyor belts (overheated bearings) Some examples of electrical equipment where thermography is used: Primary power source (i.e. outdoor high voltage switchyard) Switchgear Transformers Low voltage installations i.e. breaker panels, faulty electrical outlets/wall sockets Fuse panels Motor control centers (MCC) Electrical cabinets Energy Efficiency and Green Programs To get even more out of your camera investment, you can use your infrared camera to audit energy efficiency of your plant environment, including roofing, heating and cooling systems, and building structures. Oil and Gas The use of infrared cameras has already become a standard practice in many oil and gas companies. It’s a proactive way to identify sources of Volatile Organic Compound (VOC) emissions and repair leaking components before it is too late. By using the most advanced VOC detection you will improve safety and productivity and minimize emissions. Infrared cameras for the oil and gas industry are preventative maintenance solutions that help spot leaks in tanks, pipelines and facilities that will improve safety and profitability and minimize emissions with less risk of business interruption due to actions from regulatory agencies. Thermal Imaging in Use The picture above shows a suv at night; picture was taken with a digital camera, no flash. This picture shows the same suv through the 6" LCD thermal imaging screen. Notice the white from the heat the vehicle is emitting. In this picture, the thermal imaging is used to destinguish the difference between a car completely powered off, to a car sitting idle.

The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is a small thermal sensing camera mounted in a remote controlled frame that can detect heat differentials between 32° - 240° Fahrenheit. The remote controlled thermal imaging camera has a 1500' detecting range, has a field of view that measures 35° H x 27° V, and can rotate 360° x 135° tilt. It also comes in two speeds, fast and slow. The infrared camera has sensor type of 320 x 240 Uncooled micro bolometer. The LCD monitor is supported by a flexible neck and can be mounted to a dashboard or a window with its suction cup base, or mounted anywhere else with simple installation.

The remote controlled thermal imaging infrared camera system with 6 inch LCD monitor is available with wireless or wired remote controls. The wireless versions are available with radio based handheld and dash mount remote controllers. The hard wired version of the remote controlled thermal imaging camera includes a 20 foot harness and dash mount, joystick style controller. All controller choices offer left, right, up and down motor control as well as fast and slow motor speed control. The operator can also turn the camera on and off from the controller.

The remote controlled, pan/tilt thermal imaging camera also comes equipped with an internal core heater that prevents the lens of the camera from icing up. Due to it's high resolution camera, this thermal imaging camera can display images up to 1500' in any direction that it is pointed, through fog, smoke and precipitation.

Heated objects are displayed as white hot on the LCD screen.

The picture above demonstrates the thermal imaging camera system in use focusing on a fluorescent warehouse light. The light is on and displays the white hot light of the active bulbs.

The picture above demonstrates the same fluorescent warehouse light using a digital camera with flash.

The Remote Controlled Thermal Imaging Infrared Camera runs off 9 - 32VDC and has a frequency of 30 Hertz. At 6.75" L x 7.25" W x 8" D and weighing only 4lbs, the thermal imaging camera can be mounted pratically anywhere from cars to trailers. The Thermal camera comes with various options including color and wireless/wired remote setup.

How Does Thermal Imaging Work?

Thermal energy is a part of the electromagnetic spectrum. It makes up the upper portion of the infrared light spectrum. You cannot see thermal energy because it is emitted from objects as heat, not reflected as light. The hotter an object is, the more thermal energy it emits. Hotter objects will appear whiter on the monitor. However, all objects even inanimate ones, such as buildings, or even ice cubes, emit some form of thermal energy. Infrared thermal imaging cameras are able to capture this thermal energy and transform it into an image you can see. Objects producing less thermal energy will be a duller white, while objects generating more thermal energy (higher temperature) will produce a brighter white image.

The process by which a thermal imaging camera transforms thermal energy into visible light consists of five basic steps. These steps are:

  1. Utilize a specially designed lens to focus the infrared radiation that is given off from all objects within the field of view of the camera lens.
  2. Infrared detectors are then used to scan this focused radiation. The detectors create what is called a thermogram, or temperature map.
  3. The thermogram is then translated into electric impulses.
  4. The electric impulses are then sent to a signal-processing unit where they are translated into data. The signal-processing unit is a tiny chip that is embedded on a circuit board, which is used to translate the electric impulses into usable data.
  5. Once translated, the signal-processing unit sends the data to the monitor where it then becomes visible to the viewer.

Since thermal imaging cameras work solely by capturing infrared radiation given off from an object, no light at all is required for the device to function. A thermal imaging camera can function optimally no matter what the surrounding lighting conditions, bright or dim.

In addition to the ability to function in a wide array of lighting conditions, thermal imaging cameras can be used to reveal aspects about ones surroundings where no visible sign of evidence exists. For example, a thermal imaging camera might reveal an area of ground that has been dug up to bury something. Another example could include an area of a wall that has been painted or repaired recently. It will appear slightly darker through a thermal imaging camera. This unique ability to detect and gather evidence that would have previously gone undetected makes thermal imaging cameras invaluable devices for law enforcement and military personnel.

Thermal imaging cameras were first designed for use by the military to help locate enemy targets. As improvements were made to the technology, these camera devices became more and more practical for commercial uses such as perimeter surveillance and other security applications. Now more than ever, thermal imaging cameras are continuing to be used on a much broader scale. There are several other applications where thermal imaging technology can be very useful. These include security and surveillance, navigation, hunting, law enforcement, and hidden object detection. Within the commercial space, manufacturing companies, petrochemical companies and utility companies use thermal imaging to inspect equipment and detect problems.

Thermal Imaging Applications

A thermal imaging camera is a reliable non contact instrument which is able to scan and visualize the temperature distribution of entire surfaces of machinery and electrical equipment quickly and accurately. Thermography programs have contributed to substantial cost savings for our customers around the world in variety of industries. While military and security applications in low light conditions remain paramount, industries ranging from utilities to manufacturing and service companies are using thermal imaging cameras to identify issues, prevent larger problems and save money.

Detect Problem Areas Before the Real Problems Occur

In production plants, office facilities, hospitals or hotels, an infrared camera instantly makes hot spots visible on a clear thermal image. You can scan electrical cabinets and components and survey multiple wires and connections to get an instant picture of potential trouble. Detect the problem area and repair it before real problems occur. Common electrical targets are fuses, electrical panels, bolted connections and switchgear.

Utilities:

For utilities, failure is not an option. That’s why infrared thermography has become the core of utility predictive maintenance programs around the world. Utilities depend on thermography to avoid costly failures in power generation, transmission and distribution as infrared cameras help find anomalies before trouble strikes and service is affected.

Manufacturing:

At manufacturing facilities thermal imaging cameras are used for inspecting a countless number of production equipment and components as well as the complete electrical power supply system.

An infrared image, including accurate temperature data provides the maintenance expert with important information about the condition of the inspected object. Inspections are done with the production process in full operation. In many cases the use of a thermal imaging camera can help optimize the production process itself.

Some examples of mechanical equipment where thermography is used:

Pumps (overheated connections, fuse problems, overloaded electrical cables etc)

Process valves (open, closed, leakage)

Storage tanks (sludge levels)

Pipelines (check if and where there are anomalies, for example locate build up of scale etc)

Motors (overheating bearings, misalignment, overheated windings)

Conveyor belts (overheated bearings)

Some examples of electrical equipment where thermography is used:

Primary power source (i.e. outdoor high voltage switchyard)

Switchgear

Transformers

Low voltage installations i.e. breaker panels, faulty electrical outlets/wall sockets

Fuse panels

Motor control centers (MCC)

Electrical cabinets

Energy Efficiency and Green Programs

To get even more out of your camera investment, you can use your infrared camera to audit energy efficiency of your plant environment, including roofing, heating and cooling systems, and building structures.

Oil and Gas

The use of infrared cameras has already become a standard practice in many oil and gas companies. It’s a proactive way to identify sources of Volatile Organic Compound (VOC) emissions and repair leaking components before it is too late. By using the most advanced VOC detection you will improve safety and productivity and minimize emissions.

Infrared cameras for the oil and gas industry are preventative maintenance solutions that help spot leaks in tanks, pipelines and facilities that will improve safety and profitability and minimize emissions with less risk of business interruption due to actions from regulatory agencies.

Thermal Imaging in Use

The picture above shows a suv at night; picture was taken with a digital camera, no flash.

This picture shows the same suv through the 6" LCD thermal imaging screen. Notice the white from the heat the vehicle is emitting.

In this picture, the thermal imaging is used to destinguish the difference between a car completely powered off, to a car sitting idle.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Thermal Imagers
Product Number RCL-336
Product Name Remote Controlled Thermal Imaging Infrared Camera with 6 inch LCD monitor
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Imaging Cameras - 2309295 - RS Components, Ltd.
Specs
Features & Options Built-in Color / Visual Camera
Horizontal 120 lines
Vertical 160 lines
View Details
PCE-TC 38 -  - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Portable Portable; Battery Powered
Measurement Range -20 to 550 C (-4 to 1022 F)
Temperature Resolution 0.1000 DegC (0.1800 DegF)
View Details
UTx313MR Wide-Angle Thermal Monocular with Laser Range - UTx313MR - Uni-Trend US
Specs
Portable Portable
Features & Options Built-in Color / Visual Camera
View Details