Larson Electronics LLC Explosion Proof Headlight - Class 1 Division 1 Headlight EXP-LED-HL-1W

Description
W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A single high intensity Luxeon LED emitter mounted within a lightweight housing provides up to 11 hours of useable light and can be either worn on the head or attached to a hard hat with the included elsatic or rubber straps. The EXP-LED-HL-1W explosion proof LED headlightfrom Magnalight produces an intense light beam while providing up to 11 hours of illumination. A single 1 watt Luxeon® high intensity LED mounted within an impact resistant housing is powered by 3 AA batteries to produce a long lived light beam of up to 34 lumens in output. Included with this explosion proof headlight are an elastic headstrap and a rubber hard hat strap to allow users to either wear the unit directly or mount it to their hard hats for ease of operation. Featuring a housing constructed of impact resistant engineering resin that has been drop test verified, an unbreakable polycarbonite lens, and a single 1 watt Luxeon® high intensity LED rated at 50,000 hours of operating life, this headlight provides users with a highly convenient and safe light source that leaves their hands free for work operations. Rubber O-ring sealed and weather resistant, this headlight has a rubber dome push button switch that allows easy operation even when wearing gloves. UL Classified Class I, Division 1, Groups A, B, C, D, Class 2 Division 1 Groups E, F, G, Class III Temperature Code: T4, this light safe for use in environments containing gases, vapors and various dusts. This unit will operate for up to 11 ours on a fresh set of AA batteries, and as battery power drops, output declines to 25% at the end of battery life.
Datasheet
Description
W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A single high intensity Luxeon LED emitter mounted within a lightweight housing provides up to 11 hours of useable light and can be either worn on the head or attached to a hard hat with the included elsatic or rubber straps. The EXP-LED-HL-1W explosion proof LED headlightfrom Magnalight produces an intense light beam while providing up to 11 hours of illumination. A single 1 watt Luxeon® high intensity LED mounted within an impact resistant housing is powered by 3 AA batteries to produce a long lived light beam of up to 34 lumens in output. Included with this explosion proof headlight are an elastic headstrap and a rubber hard hat strap to allow users to either wear the unit directly or mount it to their hard hats for ease of operation. Featuring a housing constructed of impact resistant engineering resin that has been drop test verified, an unbreakable polycarbonite lens, and a single 1 watt Luxeon® high intensity LED rated at 50,000 hours of operating life, this headlight provides users with a highly convenient and safe light source that leaves their hands free for work operations. Rubber O-ring sealed and weather resistant, this headlight has a rubber dome push button switch that allows easy operation even when wearing gloves. UL Classified Class I, Division 1, Groups A, B, C, D, Class 2 Division 1 Groups E, F, G, Class III Temperature Code: T4, this light safe for use in environments containing gases, vapors and various dusts. This unit will operate for up to 11 ours on a fresh set of AA batteries, and as battery power drops, output declines to 25% at the end of battery life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Headlight - Class 1 Division 1 Headlight - EXP-LED-HL-1W - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Headlight - Class 1 Division 1 Headlight
EXP-LED-HL-1W
Explosion Proof Headlight - Class 1 Division 1 Headlight EXP-LED-HL-1W
W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A single high intensity Luxeon LED emitter mounted within a lightweight housing provides up to 11 hours of useable light and can be either worn on the head or attached to a hard hat with the included elsatic or rubber straps. The EXP-LED-HL-1W explosion proof LED headlightfrom Magnalight produces an intense light beam while providing up to 11 hours of illumination. A single 1 watt Luxeon® high intensity LED mounted within an impact resistant housing is powered by 3 AA batteries to produce a long lived light beam of up to 34 lumens in output. Included with this explosion proof headlight are an elastic headstrap and a rubber hard hat strap to allow users to either wear the unit directly or mount it to their hard hats for ease of operation. Featuring a housing constructed of impact resistant engineering resin that has been drop test verified, an unbreakable polycarbonite lens, and a single 1 watt Luxeon® high intensity LED rated at 50,000 hours of operating life, this headlight provides users with a highly convenient and safe light source that leaves their hands free for work operations. Rubber O-ring sealed and weather resistant, this headlight has a rubber dome push button switch that allows easy operation even when wearing gloves. UL Classified Class I, Division 1, Groups A, B, C, D, Class 2 Division 1 Groups E, F, G, Class III Temperature Code: T4, this light safe for use in environments containing gases, vapors and various dusts. This unit will operate for up to 11 ours on a fresh set of AA batteries, and as battery power drops, output declines to 25% at the end of battery life.

W Explosion Proof Headlight is ideal for a wide variety of uses including Industrial Safety, Public Works & Utilities, Law Enforcement, Hardware/Tool, Automotive, Marine, Sporting Goods and Consumer applications. A single high intensity Luxeon LED emitter mounted within a lightweight housing provides up to 11 hours of useable light and can be either worn on the head or attached to a hard hat with the included elsatic or rubber straps.

The EXP-LED-HL-1W explosion proof LED headlightfrom Magnalight produces an intense light beam while providing up to 11 hours of illumination. A single 1 watt Luxeon® high intensity LED mounted within an impact resistant housing is powered by 3 AA batteries to produce a long lived light beam of up to 34 lumens in output. Included with this explosion proof headlight are an elastic headstrap and a rubber hard hat strap to allow users to either wear the unit directly or mount it to their hard hats for ease of operation.

Featuring a housing constructed of impact resistant engineering resin that has been drop test verified, an unbreakable polycarbonite lens, and a single 1 watt Luxeon® high intensity LED rated at 50,000 hours of operating life, this headlight provides users with a highly convenient and safe light source that leaves their hands free for work operations. Rubber O-ring sealed and weather resistant, this headlight has a rubber dome push button switch that allows easy operation even when wearing gloves.

UL Classified Class I, Division 1, Groups A, B, C, D, Class 2 Division 1 Groups E, F, G, Class III Temperature Code: T4, this light safe for use in environments containing gases, vapors and various dusts. This unit will operate for up to 11 ours on a fresh set of AA batteries, and as battery power drops, output declines to 25% at the end of battery life.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Flashlights
Product Number EXP-LED-HL-1W
Product Name Explosion Proof Headlight - Class 1 Division 1 Headlight
Unlock Full Specs
to access all available technical data

Similar Products

Point Flash - PF-S - Links-Japan, LLC
Links-Japan, LLC
Specs
Flashlight Type LED Flashlight
Power Source Battery
Battery Size AA
View Details
Head Torches - 2755487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Flashlight Type LED Flashlight; Rechargeable Flashlight
Power Source Re-Chargeable
Lamp Type LED
View Details
Streamlight Jr. F-Stop - Blue - STL-71705 - Andax Industries
Specs
Battery Size AA
Lumen 250 lm (19.91 cp)
View Details