Larson Electronics LLC Eplosion Proof LED Light - Class 1 & 2 Division 1 & 2 LED Light EPLSB-LED-12W

Description
12W Explosion Proof LED light from Magnalight can be configured to run on 120/240 Volts AC or 12/24 Volts DC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED light is avaliable in a variety of mounting configurations and has several color options available. The powerful and durable EPLSB-LED-12W explosion proof LED light from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas where a powerful and durable alternative to standard incandescent and HID lighting is preferred. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is not intended for high bay applications but performs well at standard heights and is available in red, blue, green, amber, and white LED colors.
Datasheet
Description
12W Explosion Proof LED light from Magnalight can be configured to run on 120/240 Volts AC or 12/24 Volts DC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED light is avaliable in a variety of mounting configurations and has several color options available. The powerful and durable EPLSB-LED-12W explosion proof LED light from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas where a powerful and durable alternative to standard incandescent and HID lighting is preferred. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is not intended for high bay applications but performs well at standard heights and is available in red, blue, green, amber, and white LED colors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eplosion Proof LED Light - Class 1 & 2 Division 1 & 2 LED Light - EPLSB-LED-12W - Larson Electronics LLC
Kemp, TX, USA
Eplosion Proof LED Light - Class 1 & 2 Division 1 & 2 LED Light
EPLSB-LED-12W
Eplosion Proof LED Light - Class 1 & 2 Division 1 & 2 LED Light EPLSB-LED-12W
12W Explosion Proof LED light from Magnalight can be configured to run on 120/240 Volts AC or 12/24 Volts DC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED light is avaliable in a variety of mounting configurations and has several color options available. The powerful and durable EPLSB-LED-12W explosion proof LED light from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas where a powerful and durable alternative to standard incandescent and HID lighting is preferred. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is not intended for high bay applications but performs well at standard heights and is available in red, blue, green, amber, and white LED colors.

12W Explosion Proof LED light from Magnalight can be configured to run on 120/240 Volts AC or 12/24 Volts DC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED light is avaliable in a variety of mounting configurations and has several color options available.

The powerful and durable EPLSB-LED-12W explosion proof LED light from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas where a powerful and durable alternative to standard incandescent and HID lighting is preferred. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is not intended for high bay applications but performs well at standard heights and is available in red, blue, green, amber, and white LED colors.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPLSB-LED-12W
Product Name Eplosion Proof LED Light - Class 1 & 2 Division 1 & 2 LED Light
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Rigid Fiber-Optic Light for Sight-and-Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Coaxial Linear Light Source - SMI-CC-200-01 - Smartmore Corporation Limited
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 625 nm (6250 Å)
View Details
External illumination - O2D942 - ifm electronic gmbh
Specs
Illumination Type Backlight
Approvals ce
Voltage 24 volts
View Details
2 suppliers