Larson Electronics LLC Explosion Proof Fluorescent Lights - 4 foot - 4 Lamp - for Paint Booths on Cart with Wheels EPLC-48-4L

Description
The Magnalight EPLC-48-4L Explosion Proof Fluorescent Light Cart is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1 and offers exceptional lighting versatility and convenience with effective protection to operators working in hazardous locations. The EPLC-48-4L explosion proof light cart is UL listed Class 1 Division 1 and Class II Division 1&2 and offers the ability to quickly and easily add light wherever it is needed without the need for special considerations of hazardous conditions beyond adhering to the normal rules of ratings and classifications. This unit incorporates the highly effective Magnalight EPL-48-4L explosion proof fixture equipped with four T5-HO fluorescent lamps into a mobile platform. The platform is constructed of corrosion resistant aluminum alloy, has non sparking casters, and includes a Class I Div I Explosion Proof Switch with 50 foot of SOOW electric cable as well. This explosion proof light cart offers an excellent lighting solution for operators who need full power illumination in areas where traditional fixed mount lighting is obstructed or cannot effectively reach. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The light fixture used in the EPLC-48-4L is T6 rated and produces 20,000 lumens of light using four, T5-HO fluorescent bulbs. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of rotation to position the lights as needed. The standard lamps included with this cart are F54-T5/850/HO; F32-T8 lamps are available upon request. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T5HO high output lamps. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T8 lamps. The light fixture used in this cart is compatible with the usual options associated with the EPL-48-4L fixture including optional LED tube lamps and higher power fluorescent tubes. For special requirements or options not listed here contact us using the information below.. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options - Cart Features 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets allow the light fixture to be rotated while on the cart through a wide degree of positions for optimal light placement. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color (Suffix –T5) F32-T8/841: (Optional) – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) Other Lamps/Options: This unit uses our popular EPL explosion proof fixture which is compatible with several optional lamps and explosion proof accessories. Please see our related products categories below for more information. Magnalight can customize equipment according to needs. Please contact us for special requirements. Cart Features: 5” non sparking casters Frame constructed of corrosion resistant aluminum Adjustable fixture brackets 50 foot of SOOW electric cable Class I, Div. I Explosion Proof Switch
Datasheet
Description
The Magnalight EPLC-48-4L Explosion Proof Fluorescent Light Cart is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1 and offers exceptional lighting versatility and convenience with effective protection to operators working in hazardous locations. The EPLC-48-4L explosion proof light cart is UL listed Class 1 Division 1 and Class II Division 1&2 and offers the ability to quickly and easily add light wherever it is needed without the need for special considerations of hazardous conditions beyond adhering to the normal rules of ratings and classifications. This unit incorporates the highly effective Magnalight EPL-48-4L explosion proof fixture equipped with four T5-HO fluorescent lamps into a mobile platform. The platform is constructed of corrosion resistant aluminum alloy, has non sparking casters, and includes a Class I Div I Explosion Proof Switch with 50 foot of SOOW electric cable as well. This explosion proof light cart offers an excellent lighting solution for operators who need full power illumination in areas where traditional fixed mount lighting is obstructed or cannot effectively reach. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The light fixture used in the EPLC-48-4L is T6 rated and produces 20,000 lumens of light using four, T5-HO fluorescent bulbs. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of rotation to position the lights as needed. The standard lamps included with this cart are F54-T5/850/HO; F32-T8 lamps are available upon request. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T5HO high output lamps. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T8 lamps. The light fixture used in this cart is compatible with the usual options associated with the EPL-48-4L fixture including optional LED tube lamps and higher power fluorescent tubes. For special requirements or options not listed here contact us using the information below.. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options - Cart Features 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets allow the light fixture to be rotated while on the cart through a wide degree of positions for optimal light placement. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color (Suffix –T5) F32-T8/841: (Optional) – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) Other Lamps/Options: This unit uses our popular EPL explosion proof fixture which is compatible with several optional lamps and explosion proof accessories. Please see our related products categories below for more information. Magnalight can customize equipment according to needs. Please contact us for special requirements. Cart Features: 5” non sparking casters Frame constructed of corrosion resistant aluminum Adjustable fixture brackets 50 foot of SOOW electric cable Class I, Div. I Explosion Proof Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Fluorescent Lights - 4 foot - 4 Lamp - for Paint Booths on Cart with Wheels - EPLC-48-4L - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Fluorescent Lights - 4 foot - 4 Lamp - for Paint Booths on Cart with Wheels
EPLC-48-4L
Explosion Proof Fluorescent Lights - 4 foot - 4 Lamp - for Paint Booths on Cart with Wheels EPLC-48-4L
The Magnalight EPLC-48-4L Explosion Proof Fluorescent Light Cart is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1 and offers exceptional lighting versatility and convenience with effective protection to operators working in hazardous locations. The EPLC-48-4L explosion proof light cart is UL listed Class 1 Division 1 and Class II Division 1&2 and offers the ability to quickly and easily add light wherever it is needed without the need for special considerations of hazardous conditions beyond adhering to the normal rules of ratings and classifications. This unit incorporates the highly effective Magnalight EPL-48-4L explosion proof fixture equipped with four T5-HO fluorescent lamps into a mobile platform. The platform is constructed of corrosion resistant aluminum alloy, has non sparking casters, and includes a Class I Div I Explosion Proof Switch with 50 foot of SOOW electric cable as well. This explosion proof light cart offers an excellent lighting solution for operators who need full power illumination in areas where traditional fixed mount lighting is obstructed or cannot effectively reach. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The light fixture used in the EPLC-48-4L is T6 rated and produces 20,000 lumens of light using four, T5-HO fluorescent bulbs. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of rotation to position the lights as needed. The standard lamps included with this cart are F54-T5/850/HO; F32-T8 lamps are available upon request. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T5HO high output lamps. Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T8 lamps. The light fixture used in this cart is compatible with the usual options associated with the EPL-48-4L fixture including optional LED tube lamps and higher power fluorescent tubes. For special requirements or options not listed here contact us using the information below.. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options - Cart Features 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets allow the light fixture to be rotated while on the cart through a wide degree of positions for optimal light placement. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color (Suffix –T5) F32-T8/841: (Optional) – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) Other Lamps/Options: This unit uses our popular EPL explosion proof fixture which is compatible with several optional lamps and explosion proof accessories. Please see our related products categories below for more information. Magnalight can customize equipment according to needs. Please contact us for special requirements. Cart Features: 5” non sparking casters Frame constructed of corrosion resistant aluminum Adjustable fixture brackets 50 foot of SOOW electric cable Class I, Div. I Explosion Proof Switch

The Magnalight EPLC-48-4L Explosion Proof Fluorescent Light Cart is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1 and offers exceptional lighting versatility and convenience with effective protection to operators working in hazardous locations.

The EPLC-48-4L explosion proof light cart is UL listed Class 1 Division 1 and Class II Division 1&2 and offers the ability to quickly and easily add light wherever it is needed without the need for special considerations of hazardous conditions beyond adhering to the normal rules of ratings and classifications. This unit incorporates the highly effective Magnalight EPL-48-4L explosion proof fixture equipped with four T5-HO fluorescent lamps into a mobile platform. The platform is constructed of corrosion resistant aluminum alloy, has non sparking casters, and includes a Class I Div I Explosion Proof Switch with 50 foot of SOOW electric cable as well.

This explosion proof light cart offers an excellent lighting solution for operators who need full power illumination in areas where traditional fixed mount lighting is obstructed or cannot effectively reach.

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

The light fixture used in the EPLC-48-4L is T6 rated and produces 20,000 lumens of light using four, T5-HO fluorescent bulbs. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish. This fixture is multi-voltage capable and the entire cart and fixture unit is U.L. approved for use in paint spray booths. The cart allows the entire fixture to be adjusted through a wide degree of rotation to position the lights as needed. The standard lamps included with this cart are F54-T5/850/HO; F32-T8 lamps are available upon request.

Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T5HO high output lamps.

Click here to see the Photometric report of the Magnalight EPLC-48-4L light fixture fitted with T8 lamps.

The light fixture used in this cart is compatible with the usual options associated with the EPL-48-4L fixture including optional LED tube lamps and higher power fluorescent tubes. For special requirements or options not listed here contact us using the information below..

Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Lamp Options - Cart Features

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets allow the light fixture to be rotated while on the cart through a wide degree of positions for optimal light placement.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection.
8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection.

F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color (Suffix –T5)
F32-T8/841: (Optional) – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8)
Other Lamps/Options: This unit uses our popular EPL explosion proof fixture which is compatible with several optional lamps and explosion proof accessories. Please see our related products categories below for more information. Magnalight can customize equipment according to needs. Please contact us for special requirements.
Cart Features:
5” non sparking casters
Frame constructed of corrosion resistant aluminum
Adjustable fixture brackets
50 foot of SOOW electric cable
Class I, Div. I Explosion Proof Switch

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPLC-48-4L
Product Name Explosion Proof Fluorescent Lights - 4 foot - 4 Lamp - for Paint Booths on Cart with Wheels
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Miniature Light Source - MS-24 - Optim LLC.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic (optional feature)
View Details
Spot Light - CA-DPB2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details