Shenzhen Lixuan Technology Co., Ltd. LED Light Module Or Source For Medical Endoscope & Endcoscopy MSLM1023

Description
LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED light source module Overview MSLM1023 - White LED light source module is a high brightness fiber-coupled source with a broad wavelength range. This series of products can not only provide ultra-high luminous brightness in the spectral range of 400 nm to 700 nm, for example, the brightness is same as traditional light sources such as 300W xenon lamps, and the luminous life of the entire light source is also higher than that of traditional light sources. a full order of magnitude (>9000 h). Key Features LED lifetime: up to 50.000 hours Ra>90 CCT of white color=5700±500K 1220lm output for F 5mm optical fiber With aspheric glass lens, higher flue output Comply with EMC requirement Light intensity equivalent to 300W Xenon light source Automatic or manual adjustment of the light intensity Anti-blinding feature with light cable detection Automatic thermal protection system Applications Endoscopy light source Surgical microscopy Medical headlight Life Sciences and Bioimaging Advantage Performance The advantageous properties of the MSLM1023 - White LED light source module product series are 4 points as described: high brightness, broad spectral distribution, long life and high stability.
Datasheet
Description
LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED light source module Overview MSLM1023 - White LED light source module is a high brightness fiber-coupled source with a broad wavelength range. This series of products can not only provide ultra-high luminous brightness in the spectral range of 400 nm to 700 nm, for example, the brightness is same as traditional light sources such as 300W xenon lamps, and the luminous life of the entire light source is also higher than that of traditional light sources. a full order of magnitude (>9000 h). Key Features LED lifetime: up to 50.000 hours Ra>90 CCT of white color=5700±500K 1220lm output for F 5mm optical fiber With aspheric glass lens, higher flue output Comply with EMC requirement Light intensity equivalent to 300W Xenon light source Automatic or manual adjustment of the light intensity Anti-blinding feature with light cable detection Automatic thermal protection system Applications Endoscopy light source Surgical microscopy Medical headlight Life Sciences and Bioimaging Advantage Performance The advantageous properties of the MSLM1023 - White LED light source module product series are 4 points as described: high brightness, broad spectral distribution, long life and high stability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Light Module Or Source For Medical Endoscope & Endcoscopy - MSLM1023 - Shenzhen Lixuan Technology Co., Ltd.
Shenzhen, China
LED Light Module Or Source For Medical Endoscope & Endcoscopy
MSLM1023
LED Light Module Or Source For Medical Endoscope & Endcoscopy MSLM1023
LED Light module for medical endoscope & endcoscopy Applications: Endoscope light source Wavelength: 5700 K (Day Light White) Key features: Ra>90, PWM control, LED up to 50000 hours Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED light source module Overview MSLM1023 - White LED light source module is a high brightness fiber-coupled source with a broad wavelength range. This series of products can not only provide ultra-high luminous brightness in the spectral range of 400 nm to 700 nm, for example, the brightness is same as traditional light sources such as 300W xenon lamps, and the luminous life of the entire light source is also higher than that of traditional light sources. a full order of magnitude (>9000 h). Key Features LED lifetime: up to 50.000 hours Ra>90 CCT of white color=5700±500K 1220lm output for F 5mm optical fiber With aspheric glass lens, higher flue output Comply with EMC requirement Light intensity equivalent to 300W Xenon light source Automatic or manual adjustment of the light intensity Anti-blinding feature with light cable detection Automatic thermal protection system Applications Endoscopy light source Surgical microscopy Medical headlight Life Sciences and Bioimaging Advantage Performance The advantageous properties of the MSLM1023 - White LED light source module product series are 4 points as described: high brightness, broad spectral distribution, long life and high stability.

LED Light module for medical endoscope & endcoscopy

  • Applications: Endoscope light source
  • Wavelength: 5700 K (Day Light White)
  • Key features: Ra>90, PWM control, LED up to 50000 hours
  • Advantage: Fiber Optic, high brightness, long life and high stability Model number: MSLM1023 - White LED light source module

Overview

MSLM1023 - White LED light source module is a high brightness fiber-coupled source with a broad wavelength range. This series of products can not only provide ultra-high luminous brightness in the spectral range of 400 nm to 700 nm, for example, the brightness is same as traditional light sources such as 300W xenon lamps, and the luminous life of the entire light source is also higher than that of traditional light sources. a full order of magnitude (>9000 h).

Key Features

  • LED lifetime: up to 50.000 hours
  • Ra>90
  • CCT of white color=5700±500K
  • 1220lm output for F 5mm optical fiber
  • With aspheric glass lens, higher flue output
  • Comply with EMC requirement
  • Light intensity equivalent to 300W Xenon light source
  • Automatic or manual adjustment of the light intensity
  • Anti-blinding feature with light cable detection
  • Automatic thermal protection system

Applications

  • Endoscopy light source
  • Surgical microscopy
  • Medical headlight
  • Life Sciences and Bioimaging

Advantage Performance

The advantageous properties of the MSLM1023 - White LED light source module product series are 4 points as described: high brightness, broad spectral distribution, long life and high stability.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Lixuan Technology Co., Ltd.
Product Category Illuminators
Product Number MSLM1023
Product Name LED Light Module Or Source For Medical Endoscope & Endcoscopy
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Collimating; Fiber Optic
Active Area Length 0.1969 inch (5 mm)
Active Area Width 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Dome Light - CA-DDR8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details