Larson Electronics LLC Explosion Proof LED Aluminum Drop Light - Class 1 Div 1 - 100' Cord EPL-FL1524-LED-100

Description
The Magnalight EPL-FL1524-LED-100 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 100 foot long explosion proof cord for long range and convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. These lamps are multi-voltage capable and can operate with voltages of 120 VAC to 240 VAC @50/60Hz
Datasheet
Description
The Magnalight EPL-FL1524-LED-100 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 100 foot long explosion proof cord for long range and convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. These lamps are multi-voltage capable and can operate with voltages of 120 VAC to 240 VAC @50/60Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Aluminum Drop Light - Class 1 Div 1 - 100' Cord - EPL-FL1524-LED-100 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Aluminum Drop Light - Class 1 Div 1 - 100' Cord
EPL-FL1524-LED-100
Explosion Proof LED Aluminum Drop Light - Class 1 Div 1 - 100' Cord EPL-FL1524-LED-100
The Magnalight EPL-FL1524-LED-100 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 100 foot long explosion proof cord for long range and convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. These lamps are multi-voltage capable and can operate with voltages of 120 VAC to 240 VAC @50/60Hz

The Magnalight EPL-FL1524-LED-100 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas.

This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 100 foot long explosion proof cord for long range and convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance.

The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. These lamps are multi-voltage capable and can operate with voltages of 120 VAC to 240 VAC @50/60Hz

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-FL1524-LED-100
Product Name Explosion Proof LED Aluminum Drop Light - Class 1 Div 1 - 100' Cord
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
MH Light Source - FTIHL17555 - Fiberoptics Technology, Inc.
Fiberoptics Technology, Inc.
Specs
Illumination Type Spot
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details