Larson Electronics LLC 12 / 24 Volt Explosion Proof Fluorescent Light - Class 1 Div 1 & Class 2 Div 1 UL 844 Ratings EPL-48-2L-LV

Description
LV 12V/24V Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The EPL-48-2L-LV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1 & 2 explosion proof fluorescent light which is also approved for use in paint spray booth applications and a good choice for use in applications requiring a low voltage source of illumination. This T6 temperature rated fixture comes standard with two F32T8-841 fluorescent lamps which produce a combined 5,900 lumens of light. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L-LV provides operators in hazardous locations with a reliable and affordable low voltage lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: All hazardous location lights are shipped with bulbs. This fixture comes equipped with F32-T8/841 32 Watt lamps producing 2950 lumens per bulb, 24,000 hours of service life and a 4100 Kelvin color. The EPL-48-2L-LV has an electronic ballast and only works with 12 or 24 volt lamps. Please specify your desired voltage option from the drop down menu below when ordering. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T5HO lamps. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T8 lamps. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the surface bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Datasheet
Description
LV 12V/24V Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The EPL-48-2L-LV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1 & 2 explosion proof fluorescent light which is also approved for use in paint spray booth applications and a good choice for use in applications requiring a low voltage source of illumination. This T6 temperature rated fixture comes standard with two F32T8-841 fluorescent lamps which produce a combined 5,900 lumens of light. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L-LV provides operators in hazardous locations with a reliable and affordable low voltage lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: All hazardous location lights are shipped with bulbs. This fixture comes equipped with F32-T8/841 32 Watt lamps producing 2950 lumens per bulb, 24,000 hours of service life and a 4100 Kelvin color. The EPL-48-2L-LV has an electronic ballast and only works with 12 or 24 volt lamps. Please specify your desired voltage option from the drop down menu below when ordering. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T5HO lamps. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T8 lamps. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the surface bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12 / 24 Volt Explosion Proof Fluorescent Light - Class 1 Div 1 & Class 2 Div 1 UL 844 Ratings - EPL-48-2L-LV - Larson Electronics LLC
Kemp, TX, USA
12 / 24 Volt Explosion Proof Fluorescent Light - Class 1 Div 1 & Class 2 Div 1 UL 844 Ratings
EPL-48-2L-LV
12 / 24 Volt Explosion Proof Fluorescent Light - Class 1 Div 1 & Class 2 Div 1 UL 844 Ratings EPL-48-2L-LV
LV 12V/24V Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The EPL-48-2L-LV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1 & 2 explosion proof fluorescent light which is also approved for use in paint spray booth applications and a good choice for use in applications requiring a low voltage source of illumination. This T6 temperature rated fixture comes standard with two F32T8-841 fluorescent lamps which produce a combined 5,900 lumens of light. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L-LV provides operators in hazardous locations with a reliable and affordable low voltage lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge NOTE ON LAMPS: All hazardous location lights are shipped with bulbs. This fixture comes equipped with F32-T8/841 32 Watt lamps producing 2950 lumens per bulb, 24,000 hours of service life and a 4100 Kelvin color. The EPL-48-2L-LV has an electronic ballast and only works with 12 or 24 volt lamps. Please specify your desired voltage option from the drop down menu below when ordering. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T5HO lamps. Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T8 lamps. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the surface bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection

LV 12V/24V Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable chemical/petrochemical vapors exist or have the potential to exist.

The EPL-48-2L-LV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1 & 2 explosion proof fluorescent light which is also approved for use in paint spray booth applications and a good choice for use in applications requiring a low voltage source of illumination. This T6 temperature rated fixture comes standard with two F32T8-841 fluorescent lamps which produce a combined 5,900 lumens of light. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L-LV provides operators in hazardous locations with a reliable and affordable low voltage lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge

NOTE ON LAMPS: All hazardous location lights are shipped with bulbs. This fixture comes equipped with F32-T8/841 32 Watt lamps producing 2950 lumens per bulb, 24,000 hours of service life and a 4100 Kelvin color. The EPL-48-2L-LV has an electronic ballast and only works with 12 or 24 volt lamps. Please specify your desired voltage option from the drop down menu below when ordering.

Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T5HO lamps.

Click here to see the Photometric report on the Magnalight EPL-48-2L-LV low voltage light fixture fitted with T8 lamps.

Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the surface bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit).

Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light.

Made in USA Quality

Lamp Options

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection.
8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-48-2L-LV
Product Name 12 / 24 Volt Explosion Proof Fluorescent Light - Class 1 Div 1 & Class 2 Div 1 UL 844 Ratings
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Xenon Followspot - Takumi-2000A - Ushio America, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode; Lamp
Lifetime 1000 hours
View Details
Portable UV Lamp, 6W Long & Short Wave (366nm & 254nm) - 93-26 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details