Larson Electronics LLC Intrinsically Safe Blower (Fan) & 25 foot Static Conductive Duct Redirects Stale Work Area Air EPF-30P

Description
Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally, only air driven blowers are certified for Groups A and B. MADE IN THE USA For confined spaces that require a powerful ventilator that meets strict hazardous space standards, the EPF-30P delivers high-performance with uncompromising safety. UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has a 3/8" connection for the air hose. The intrinsicallyy safe design of the EPF-30P ensures against dangerous sparking. The energy-efficient, high performance motor is totally enclosed, giving you the assurance to work safely. Yet, with a CFM rating of 2,063, the EPF-30P can provide all the continuous circulating airflow you need to get the job done. Click Here for Information on the Composition of the EPF-30P Housing. FEATURES - CFM rating of 2,063 (58.4 m3) - Weighs only 28 pounds (12.7 Kg) - Stackable to save storage or work space area - Powerful 1.5 Hp pneumatic motor - Capability to connect up to 125 feet (38 m) of straight duct - Redirects stale compressed air away from the main air stream - UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations Click here to learn more about National Electrical Code Hazardous Location Classifications Hazardous location areas require a static conductive duct (8 inches X 25 feet) and aluminum coupler included in this package. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR FLOW RATES Free Air – 2063 CFM 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM DIMENSIONS Fan Type – Axial Blower/Extractor Size – 12 inches diameter (305 mm) Weight – 28 pounds (12.7 kg) Height – 21 inches (533 mm) Length – 17 inches (432 mm) Width – 14 inches (355 mm)
Datasheet
Description
Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally, only air driven blowers are certified for Groups A and B. MADE IN THE USA For confined spaces that require a powerful ventilator that meets strict hazardous space standards, the EPF-30P delivers high-performance with uncompromising safety. UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has a 3/8" connection for the air hose. The intrinsicallyy safe design of the EPF-30P ensures against dangerous sparking. The energy-efficient, high performance motor is totally enclosed, giving you the assurance to work safely. Yet, with a CFM rating of 2,063, the EPF-30P can provide all the continuous circulating airflow you need to get the job done. Click Here for Information on the Composition of the EPF-30P Housing. FEATURES - CFM rating of 2,063 (58.4 m3) - Weighs only 28 pounds (12.7 Kg) - Stackable to save storage or work space area - Powerful 1.5 Hp pneumatic motor - Capability to connect up to 125 feet (38 m) of straight duct - Redirects stale compressed air away from the main air stream - UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations Click here to learn more about National Electrical Code Hazardous Location Classifications Hazardous location areas require a static conductive duct (8 inches X 25 feet) and aluminum coupler included in this package. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR FLOW RATES Free Air – 2063 CFM 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM DIMENSIONS Fan Type – Axial Blower/Extractor Size – 12 inches diameter (305 mm) Weight – 28 pounds (12.7 kg) Height – 21 inches (533 mm) Length – 17 inches (432 mm) Width – 14 inches (355 mm)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Blower (Fan) & 25 foot Static Conductive Duct Redirects Stale Work Area Air - EPF-30P - Larson Electronics LLC
Kemp, TX, USA
Intrinsically Safe Blower (Fan) & 25 foot Static Conductive Duct Redirects Stale Work Area Air
EPF-30P
Intrinsically Safe Blower (Fan) & 25 foot Static Conductive Duct Redirects Stale Work Area Air EPF-30P
Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally, only air driven blowers are certified for Groups A and B. MADE IN THE USA For confined spaces that require a powerful ventilator that meets strict hazardous space standards, the EPF-30P delivers high-performance with uncompromising safety. UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations. Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has a 3/8" connection for the air hose. The intrinsicallyy safe design of the EPF-30P ensures against dangerous sparking. The energy-efficient, high performance motor is totally enclosed, giving you the assurance to work safely. Yet, with a CFM rating of 2,063, the EPF-30P can provide all the continuous circulating airflow you need to get the job done. Click Here for Information on the Composition of the EPF-30P Housing. FEATURES - CFM rating of 2,063 (58.4 m3) - Weighs only 28 pounds (12.7 Kg) - Stackable to save storage or work space area - Powerful 1.5 Hp pneumatic motor - Capability to connect up to 125 feet (38 m) of straight duct - Redirects stale compressed air away from the main air stream - UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations Click here to learn more about National Electrical Code Hazardous Location Classifications Hazardous location areas require a static conductive duct (8 inches X 25 feet) and aluminum coupler included in this package. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit. SPECIFICATIONS Air consumption – 38 cfm Inlet Pressure (max) – 100 psi Noise Level – 86 dBa Motor – 1.5 Hp Bearings – permanently lubricated RPM – 3000 AIR FLOW RATES Free Air – 2063 CFM 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM DIMENSIONS Fan Type – Axial Blower/Extractor Size – 12 inches diameter (305 mm) Weight – 28 pounds (12.7 kg) Height – 21 inches (533 mm) Length – 17 inches (432 mm) Width – 14 inches (355 mm)

Explosion Proof Ventilator Fan / Blower with 25 foot Static Conductive Duct Fan Redirects Stale Air From Hazardous Location Areas. Ships with 25 foot static conductive duct. This explosion proof blower is unique because it is certified for all groups including Group A and B. Generally, only air driven blowers are certified for Groups A and B.

MADE IN THE USA

For confined spaces that require a powerful ventilator that meets strict hazardous space standards, the EPF-30P delivers high-performance with uncompromising safety. UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations.

Pneumatic operation means that this fan requires a compressor to operate it. You do not power this unit with an electrical outlet. Instead you connect a compressor that can feed it 38 CFM at 100 PSI. This explosion proof fan has a 3/8" connection for the air hose.

The intrinsicallyy safe design of the EPF-30P ensures against dangerous sparking. The energy-efficient, high performance motor is totally enclosed, giving you the assurance to work safely. Yet, with a CFM rating of 2,063, the EPF-30P can provide all the continuous circulating airflow you need to get the job done.

Click Here for Information on the Composition of the EPF-30P Housing.

FEATURES
- CFM rating of 2,063 (58.4 m3)
- Weighs only 28 pounds (12.7 Kg)
- Stackable to save storage or work space area
- Powerful 1.5 Hp pneumatic motor
- Capability to connect up to 125 feet (38 m) of straight duct
- Redirects stale compressed air away from the main air stream

- UL and C-UL listed for use in Class I, Groups A, B, C and D; Class II, Groups E, F and G; and Class III Hazardous locations

Click here to learn more about National Electrical Code Hazardous Location Classifications

Hazardous location areas require a static conductive duct (8 inches X 25 feet) and aluminum coupler included in this package. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit.

SPECIFICATIONS
Air consumption – 38 cfm
Inlet Pressure (max) – 100 psi
Noise Level – 86 dBa
Motor – 1.5 Hp
Bearings – permanently lubricated
RPM – 3000

AIR FLOW RATES
Free Air – 2063 CFM
15 foot straight duct – 1753 CFM
15 foot duct with 1 90 degree bend – 1616 CFM
15 foot duct with 2 90 degree bends – 1450 CFM
25 foot straight duct – 1619 CFM
25 foot duct with 1 90 degree bend – 1497 CFM
25 foot duct with 2 90 degree bends – 1433 CFM

DIMENSIONS
Fan Type – Axial Blower/Extractor
Size – 12 inches diameter (305 mm)
Weight – 28 pounds (12.7 kg)
Height – 21 inches (533 mm)
Length – 17 inches (432 mm)
Width – 14 inches (355 mm)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Fans and Blowers (industrial)
Product Number EPF-30P
Product Name Intrinsically Safe Blower (Fan) & 25 foot Static Conductive Duct Redirects Stale Work Area Air
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 4682779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 6.5 inch (165 mm)
Air Flow Rate 14 SCFM (23 m³/hr)
View Details
 - PBL.4208021-001 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration Vacuum cleaner motor
Air Flow Rate 0 SCFM (1.24E-4 m³/hr)
Design Centrifugal
View Details
Turbo Blowers - FDC-005P-5T - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 4612 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5575 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details