Rogers Machinery Company, Inc. MD-Pneumatics - EX ATEX Blower Solutions EX5514

Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications
Request a Quote Datasheet
Description
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MD-Pneumatics - EX ATEX Blower Solutions - EX5514 - Rogers Machinery Company, Inc.
Portland, OR, United States
MD-Pneumatics - EX ATEX Blower Solutions
EX5514
MD-Pneumatics - EX ATEX Blower Solutions EX5514
From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance. ATEX Blower features include: External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes Internal classifications available including explosive gases for internal operating pressures less than 100 mbar Double envelope seals that are high pressure tested to provide the highest safety level possible Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life Stainless steel cross-over tubing between oil sumps for harsh environments Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum Hydrostatic integrity tests performed on assembled housing, endplates, and ports M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded Standard shaft or c-flange versions available to meet installation requirements Materials of construction options include cast iron, ductile iron, and stainless steel Applications: Pneumatic conveying Silo loading and unloading Process gas boosting Elevated pressure applications

From Pneumatic Conveying to Process Gas boosting to Dairy Milking, M-D Pneumatics has a blower solution for your application. PD Plus blowers are a heavy-duty, high-pressure industrial blower and are renowned for their quality, dependability, and outstanding performance.

ATEX Blower features include:

  • External classifications for Zones 1 or 2, Gas Groups IIA, IIB, and IIB+H2, and T3-T1 Temp Classes
  • Internal classifications available including explosive gases for internal operating pressures less than 100 mbar
  • Double envelope seals that are high pressure tested to provide the highest safety level possible
  • Nominal displacement range of 212 to 3823 m3/hr cooling coils to promote longer oil, bearing, and seal life
  • Stainless steel cross-over tubing between oil sumps for harsh environments
  • Multiple instrumentation ports for monitoring temperatures, vibrations, fluids, pressure, and vacuum
  • Hydrostatic integrity tests performed on assembled housing, endplates, and ports
  • M-D Pneumatics MD Plus lubrication designed specifically for the performance demanded
  • Standard shaft or c-flange versions available to meet installation requirements
  • Materials of construction options include cast iron, ductile iron, and stainless steel

Applications:

  • Pneumatic conveying
  • Silo loading and unloading
  • Process gas boosting
  • Elevated pressure applications
Supplier's Site Datasheet

Technical Specifications

  Rogers Machinery Company, Inc.
Product Category Fans and Blowers (industrial)
Product Number EX5514
Product Name MD-Pneumatics - EX ATEX Blower Solutions
Applications / Use HVAC
Unlock Full Specs
to access all available technical data

Similar Products

MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6024 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (2 m³/hr)
Static Pressure Range 277 in H2O (517 Torr)
View Details
MD-Pneumatics - Qube Blower Packages - 5511_md-pneumatics-qube-b - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.5864 m³/hr)
Static Pressure Range 194 in H2O (362 Torr)
View Details
MD-Pneumatics - Qx Series Rotary Positive Displacement Blowers - 5514_md-pneumatics-qx-blo - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.7479 m³/hr)
Static Pressure Range 360 in H2O (672 Torr)
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1230 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (7.51 m³/hr)
Static Pressure Range 388 in H2O (724 Torr)
View Details