Larsen & Shaw Limited DG020, Single Edge Guard

Description
Specifications Material Stainless Steel Nominal Length 8 ft Actual Length 94.992" Finish 630
Datasheet
Description
Specifications Material Stainless Steel Nominal Length 8 ft Actual Length 94.992" Finish 630
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DG020, Single Edge Guard -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
DG020, Single Edge Guard
DG020, Single Edge Guard
Specifications Material Stainless Steel Nominal Length 8 ft Actual Length 94.992" Finish 630

Specifications

Material

Stainless Steel

Nominal Length

8 ft

Actual Length

94.992"

Finish

630
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name DG020, Single Edge Guard
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Damping Hinge - FHD-B1-B2 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 4
View Details
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension - S99FXD-050030 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details