The S99FXD-050030 is a double-end flexi-hinge made of 400 series stainless steel, designed for zero-backlash, maintenance-free angular motion up to ±3.7° with indefinite life. It has an outer diameter of 0.5000 inch, a length of 0.800 inch, and a spring rate of 0.9486 lb-in/° at zero deflection. It supports a maximum load capacity of 450.00 lb in both tension and compression, operates from -65°F to +350°F, and is self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-050030 |
| Product Name | Double End Flexi-Hinge, Max. Load of 400lbs Compression & 400lbs Tension |
| Length | 0.8000 inch (20.32 mm) |