Sugatsune America, Inc. LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G GPH-41HL-G

Description
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4
Description
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4

Suppliers

Company
Product
Description
Supplier Links
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G - GPH-41HL-G - Sugatsune America, Inc.
Carson, CA, United States
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G
GPH-41HL-G
LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G GPH-41HL-G
Pre-drilling on glass/acrylic not required Left: For left-lower/right-upp er Right: For right-lower/left-upp er GPH-40R-G and GPH-40L-G should be used with the socket PHB4

  • Pre-drilling on glass/acrylic not required
  • Left: For left-lower/right-upper
  • Right: For right-lower/left-upper
  • GPH-40R-G and GPH-40L-G should be used with the socket PHB4
Supplier's Site

Technical Specifications

  Sugatsune America, Inc.
Product Category Hinges (industrial)
Product Number GPH-41HL-G
Product Name LEFT UPPER SIDE PIVOT INSET GLASS DOOR HINGE - GPH-41HL-G
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
Unlock Full Specs
to access all available technical data

Similar Products

STAINLESS STEEL HINGE, FREE SWING - 304B-46/9 - 304B-46/9 - Sugatsune America, Inc.
Specs
Length 2.38 inch (60.32 mm)
Hole Type Round
Number of Holes 2
View Details
CLEAN ROOM HINGE - AS-HG-CV-65 - AS-HG-CV-65 - Sugatsune America, Inc.
Specs
Length 0.6250 inch (15.87 mm)
Hole Type Round
Number of Holes 4
View Details
OLYMPIA FREE-SWINGING CONCEALED HINGE FOR CABINETS - 360-26-19T85 - 360-26-19T85 - Sugatsune America, Inc.
Specs
Hinge Type Concealed
Length 3 inch (76.2 mm)
Hole Type Round
View Details
ANGLE LIMITER PLATE FOR SWIVEL TORQUE HINGE - HG-S-50ARP - HG-S-50ARP - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.94 inch (100 mm)
Leaf Material Stainless Steel; Stainless Steel
View Details