Larsen & Shaw Limited 2118S01PS

Description
Specifications Application Stop Butt Hinge Gauge 0.040" Length 1.50" Width 0.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.032 lbs
Datasheet
Description
Specifications Application Stop Butt Hinge Gauge 0.040" Length 1.50" Width 0.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.032 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2118S01PS -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2118S01PS
2118S01PS
Specifications Application Stop Butt Hinge Gauge 0.040" Length 1.50" Width 0.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.032 lbs

Specifications

Application

Stop Butt Hinge

Gauge

0.040"

Length

1.50"

Width

0.75"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.032 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2118S01PS
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - EFHC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
HEAVY DUTY CONCEALED HINGE (HALF OVERLAY) - J95-C24/16T-NI - J95-C24/16T-NI - Sugatsune America, Inc.
Specs
Hinge Type Concealed; Overlay
Length 3.88 inch (98.42 mm)
Hole Type Round
View Details
Double End Flexi-Hinge, Max. Load of 631.5lbs Compression & 631.5lbs Tension - S99FXD-062530 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1 inch (25.4 mm)
Leaf Material Stainless Steel
View Details