Larsen & Shaw Limited 211332SPF

Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1 lbs
Description
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1 lbs

Suppliers

Company
Product
Description
Supplier Links
211332SPF -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
211332SPF
211332SPF
Specifications Application Agriculture Gate Hinge Finish Black Powder Material Plain Steel Gauge 0.090" Length 4" Pin Diameter 0.187" Knuckle Length 1" Holes P&C #10 Weight 1 lbs

Specifications

Application

Agriculture Gate Hinge

Finish

Black Powder

Material

Plain Steel

Gauge

0.090"

Length

4"

Pin Diameter

0.187"

Knuckle Length

1"

Holes

P&C #10

Weight

1 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 211332SPF
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Hinges - ESJA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Leaf Material Plastic
View Details
Single End Flexi-Hinge, Max. Load of 35lbs Compression & 50lbs Tension - S99FXS-025020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.4000 inch (10.16 mm)
Leaf Material Stainless Steel
View Details
Concealed Hinges - C6-54 - bisco industries
Specs
Hinge Type Concealed
View Details
Hinges - 1834133 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0591 inch (1.5 mm)
Length 80.32 inch (2040 mm)
View Details