The S99FXD-050010 is a double-end flexi-hinge made of 400 series stainless steel, designed for precision angular motion up to ±15° with indefinite life under rated load. It measures 0.5000 inch in outer diameter, 0.800 inch in length, with a center hole diameter of 0.345 inch. The spring rate at zero deflection is 0.0148 lb-in/deg, supporting a maximum compression load of 35.00 lb and a tension load of 70.00 lb. It operates reliably from -65°F to +350°F, is frictionless, maintenance-free, and self-centering when unloaded.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-050010 |
| Product Name | Double End Flexi-Hinge, Max. Load of 14.4lbs Compression & 57.4lbs Tension |
| Length | 0.8000 inch (20.32 mm) |