RS Components, Ltd. Hinges 825809

Description
Screwfastening enclosure hinge,55mm
Request a Quote
Description
Screwfastening enclosure hinge,55mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 825809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
825809
Hinges 825809
Screwfastening enclosure hinge,55mm

Screwfastening enclosure hinge,55mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 825809
Product Name Hinges
Hinge Type Barrel
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 188881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Flap
Leaf Thickness 0.3543 inch (9 mm)
Length 1.54 inch (39 mm)
View Details
Hinges - 3487270 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.1181 inch (3 mm)
Length 3.23 inch (82 mm)
View Details
Hinges - 4077284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Stud
Leaf Thickness 0.6299 inch (16 mm)
Length 1.3 inch (33 mm)
View Details
Hinges - 4365070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.0551 inch (1.4 mm)
Length 2.95 inch (75 mm)
View Details