1182E00PS, PLAIN STEEL CONTINUOUS HINGE
Larsen & Shaw Limited
1182E00PS, Plain Steel Continuous Hinge
Description
Specifications
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.25"
Holes
No
Weight
1.18 lbs
Units per Carton
25
Weight per Carton
30 lb
Description
Specifications
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.25"
Holes
No
Weight
1.18 lbs
Units per Carton
25
Weight per Carton
30 lb
Suppliers
1182E00PS, Plain Steel Continuous Hinge
Specifications
Gauge
0.030"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.25"
Holes
No
Weight
1.18 lbs
Units per Carton
25
Weight per Carton
30 lb
Gauge | | 0.030" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.25" |
|
Holes | | No |
|
Weight | | 1.18 lbs |
|
Units per Carton | | 25 |
|
Weight per Carton | | 30 lb |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1182E00PS, Plain Steel Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Length
1.94 inch (49.21 mm)
Hole Type
Round
Number of Holes
3
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.8000 inch (20.32 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Exposed Mount
Leaf Material
Acetal Copolymer
View Details
2 suppliers