1119ES3FB, FLASH BRASS PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119ES3FB, Flash Brass Plated Continuous Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #5
Weight
2.65 lbs
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #5
Weight
2.65 lbs
Suppliers
1119ES3FB, Flash Brass Plated Continuous Hinge
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.5"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C, 2"C, #5
Weight
2.65 lbs
Material | | Plain Steel |
|
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 1.5" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C, 2"C, #5 |
|
Weight | | 2.65 lbs |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119ES3FB, Flash Brass Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Damping Hinge
Hole Type
Round
Number of Holes
8
View Details
Hinge Type
Strap; Strap
Leaf Thickness
0.2047 inch (5.2 mm)
Length
1.57 inch (40 mm)
View Details