Larsen & Shaw Limited 1119D04PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb
Description
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb

Suppliers

Company
Product
Description
Supplier Links
1119D04PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119D04PS, Plain Steel Continuous Hinge
1119D04PS, Plain Steel Continuous Hinge
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes P&C, 2"C, #5 Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb

Specifications

Gauge

0.040"

Length

72"

Width

1.25"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

P&C, 2"C, #5

Weight

1.36 lbs

Units per Carton

25

Weight per Carton

34 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119D04PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Single End Flexi-Hinge, Max. Load of 32.4lbs Compression & 129.4lbs Tension - S99FXS-075010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 1.2 inch (30.48 mm)
Leaf Material Stainless Steel
View Details
TORQUE PIANO HINGE - HG-TLS30-50-300 - HG-TLS30-50-300 - Sugatsune America, Inc.
Specs
Hinge Type Continuous
Length 2 inch (50.8 mm)
Hole Type Round
View Details