Larsen & Shaw Limited 1119D00PS, Plain Steel Continuous Hinge

Description
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb
Description
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb

Suppliers

Company
Product
Description
Supplier Links
1119D00PS, Plain Steel Continuous Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
1119D00PS, Plain Steel Continuous Hinge
1119D00PS, Plain Steel Continuous Hinge
Specifications Gauge 0.040" Length 72" Width 1.25" Pin Diameter 0.090" Knuckle Length 0.50" Holes No Weight 1.36 lbs Units per Carton 25 Weight per Carton 34 lb

Specifications

Gauge

0.040"

Length

72"

Width

1.25"

Pin Diameter

0.090"

Knuckle Length

0.50"

Holes

No

Weight

1.36 lbs

Units per Carton

25

Weight per Carton

34 lb

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 1119D00PS, Plain Steel Continuous Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Torque Hinges - E6-10695-R-50 - bisco industries
Specs
Hinge Type Constant Torque Friction Hinge
View Details
Hinges - 825821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details
GLASS DOOR HINGE - GHC-34/8/PB - GHC-34/8/PB - Sugatsune America, Inc.
Specs
Length 1.62 inch (41.27 mm)
Hole Type Round
Number of Holes 3
View Details
Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension - S99FXD-018720 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.3000 inch (7.62 mm)
Leaf Material Stainless Steel
View Details