RS Components, Ltd. Hinges 825821

Description
Steel enclosure hinge,60x33x2.5mm
Request a Quote
Description
Steel enclosure hinge,60x33x2.5mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 825821 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
825821
Hinges 825821
Steel enclosure hinge,60x33x2.5mm

Steel enclosure hinge,60x33x2.5mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 825821
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3799157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 3.62 inch (92 mm)
View Details
Hinges - 2937746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Tee
Leaf Thickness 0.0787 inch (2 mm)
Length 2.44 inch (62 mm)
View Details
Hinges - 4076944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1969 inch (5 mm)
Length 1.57 inch (40 mm)
View Details
Hinges - 9174289 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 3.19 inch (81 mm)
Length 2.05 inch (52 mm)
View Details