The S99FXD-018720 is a double-end flexi-hinge made of 400 series stainless steel, designed for zero-backlash, maintenance-free angular motion up to ±7.5° with indefinite life. It has an outer diameter of 0.1875 inch, a length of 0.300 inch, a center distance of 0.120 inch, and a torsional spring rate of 0.0060 lb-in/deg at zero deflection, supporting a maximum load of 40.00 lb in tension and 40.00 lb in compression. It operates from -65°F to +350°F and is self-centering, frictionless, and resistant to environmental extremes.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-018720 |
| Product Name | Double End Flexi-Hinge, Max. Load of 19.5lbs Compression & 27.9lbs Tension |
| Length | 0.3000 inch (7.62 mm) |