1119C05NP, NICKEL PLATED CONTINUOUS HINGE
Larsen & Shaw Limited
1119C05NP, Nickel Plated Continuous Hinge
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.063"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
1.2 lbs
Description
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.063"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
1.2 lbs
Suppliers
1119C05NP, Nickel Plated Continuous Hinge
Specifications
Material
Plain Steel
Gauge
0.040"
Length
72"
Width
1.063"
Pin Diameter
0.090"
Knuckle Length
0.50"
Holes
P&C 2"C #4
Weight
1.2 lbs
Material | | Plain Steel |
|
Gauge | | 0.040" |
|
Length | | 72" |
|
Width | | 1.063" |
|
Pin Diameter | | 0.090" |
|
Knuckle Length | | 0.50" |
|
Holes | | P&C 2"C #4 |
|
Weight | | 1.2 lbs |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
1119C05NP, Nickel Plated Continuous Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Stock Drive Products & Sterling Instrument - SDP/SI
Length
0.4000 inch (10.16 mm)
Leaf Material
Stainless Steel
View Details
Hinge Type
Constant Torque Friction Hinge
Length
1.5 inch (38.1 mm)
Hole Type
Round
View Details