Lapp Tannehill S1636 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 50 Metric - Gray OLFSLRM-50-8

Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1636 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.945 - 1.142 CLAMPING RANGE (MM) : 24 - 29 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.165 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1636 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.945 - 1.142 CLAMPING RANGE (MM) : 24 - 29 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.165 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1636 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 50 Metric - Gray - OLFSLRM-50-8 - Lapp Tannehill
Savage, MN, United States
S1636 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 50 Metric - Gray
OLFSLRM-50-8
S1636 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 50 Metric - Gray OLFSLRM-50-8
LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1636 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.945 - 1.142 CLAMPING RANGE (MM) : 24 - 29 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.165 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLRM is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with metric thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLRM includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1636 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SLRM THREAD TYPE : Metric THREAD SIZE : 50 THREAD LENGTH (IN) : 0.472 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.945 - 1.142 CLAMPING RANGE (MM) : 24 - 29 OVERALL LENGTH (IN) : 2.441 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 2.165 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLRM-50-8
Product Name S1636 - LAPP SKINTOP® SLRM Strain Relief Cable Gland - 50 Metric - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm42) - PS4T40-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Cable Gland/clamp, Nylon, M25, 18Mm Diameter, Grey; Thread Size Imperial Amp Te Connectivity - 25M1977 - Newark, An Avnet Company
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 6 (Polyamide 6)
Opening Diameter 0.5118 to 0.7087 inch (13 to 18 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Standard Straight-Through Cable Gland - 4221043 - Altech Corp.
Specs
Application Cable & Wire
Material Nickel
Mounting Size 0.7874 inch (20 mm)
View Details