Lapp Tannehill S1216 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 16 PG - Gray OLFSLR-16-8

Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1216 AVAILABILITY : In Stock SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved
Description
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1216 AVAILABILITY : In Stock SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Suppliers

Company
Product
Description
Supplier Links
S1216 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 16 PG - Gray - OLFSLR-16-8 - Lapp Tannehill
Savage, MN, United States
S1216 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 16 PG - Gray
OLFSLR-16-8
S1216 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 16 PG - Gray OLFSLR-16-8
LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1216 AVAILABILITY : In Stock SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

LAPP SKINTOP® SLR is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with PG thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. LAPP SKINTOP® SLR includes reducer bushing.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : S1216 AVAILABILITY : In Stock SERIES : SKINTOP® SLR THREAD TYPE : PG THREAD SIZE : 16 THREAD LENGTH (IN) : 0.394 BODY MATERIAL : Polyamide COLOR : Gray CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 1.732 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 1.063 DYNAMIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLR-16-8
Product Name S1216 - LAPP SKINTOP® SLR Strain Relief Cable Gland - 16 PG - Gray
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers