Lapp Tannehill S2112 - LAPP SKINTOP® SLN Strain Relief Cable Gland - 1/2 NPT - Black OLFSLN-1/2-0

Description
LAPP SKINTOP® SLN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016230 AVAILABILITY : In Stock SERIES : SKINTOP® SLN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant
Description
LAPP SKINTOP® SLN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016230 AVAILABILITY : In Stock SERIES : SKINTOP® SLN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Suppliers

Company
Product
Description
Supplier Links
S2112 - LAPP SKINTOP® SLN Strain Relief Cable Gland - 1/2 NPT - Black - OLFSLN-1/2-0 - Lapp Tannehill
Savage, MN, United States
S2112 - LAPP SKINTOP® SLN Strain Relief Cable Gland - 1/2 NPT - Black
OLFSLN-1/2-0
S2112 - LAPP SKINTOP® SLN Strain Relief Cable Gland - 1/2 NPT - Black OLFSLN-1/2-0
LAPP SKINTOP® SLN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics. The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection Multi-trapezoidal thread requires just one twist to tighten Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016230 AVAILABILITY : In Stock SERIES : SKINTOP® SLN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

LAPP SKINTOP® SLN is a durable, liquid-tight, easy-to-assemble strain relief cable gland/cord grip with NPT thread that is universally suited for all types of machinery and equipment, including automation, motion control, process control, and robotics.

  • The heavy duty LAPP SKINTOP® design provides great pullout strength and very reliable strain relief
  • Superior integrated locking mechanism includes an internal ratchet for vibration-proof protection
  • Multi-trapezoidal thread requires just one twist to tighten
  • Generous high-quality neoprene bushing provides a liquid-tight and dust-proof hermetic seal

MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53016230 AVAILABILITY : In Stock SERIES : SKINTOP® SLN THREAD TYPE : NPT THREAD SIZE : 1/2 THREAD LENGTH (IN) : 0.591 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.197 - 0.472 CLAMPING RANGE (MM) : 5 - 12 OVERALL LENGTH (IN) : 1.772 BUSHING : CR LOCKNUT : Not Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -13°F to +176°F -25°C to +80°C STATIC TEMPERATURE RATING : -40°F to +212°F -40°C to +100°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved ENVIRONMENTAL : UV Resistant

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSLN-1/2-0
Product Name S2112 - LAPP SKINTOP® SLN Strain Relief Cable Gland - 1/2 NPT - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Cable Glands - 2084384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Brass
Opening Diameter 0.7087 to 0.9843 inch (18 to 25 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details
Cable Glands - 1SNG601025R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers