Lapp Tannehill S2313 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black OLFSL-FLEX-13-0

Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2313. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 / 53019230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved
Description
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2313. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 / 53019230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Suppliers

Company
Product
Description
Supplier Links
S2313 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black - OLFSL-FLEX-13-0 - Lapp Tannehill
Savage, MN, United States
S2313 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black
OLFSL-FLEX-13-0
S2313 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black OLFSL-FLEX-13-0
LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2313. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 / 53019230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

LAPP SKINTOP® SL FLEX is a liquid-tight, spiral strain relief that offers additional safety against overstress and conductor breakage. It is ideally suited for hand held equipment, moving machinery, and robotics. LAPP part number S2313.


MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53015830 / 53019230 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : SKINTOP® SL FLEX THREAD TYPE : PG THREAD SIZE : 13 THREAD LENGTH (IN) : 0.354 THREAD LENGTH (MM) : 8.9916 BODY MATERIAL : Polyamide COLOR : Black CLAMPING RANGE (IN) : 0.236 - 0.472 CLAMPING RANGE (MM) : 6 - 12 OVERALL LENGTH (IN) : 3.861 BUSHING : CR LOCKNUT : Included WRENCHING FLATS (IN) : 0.945 DYNAMIC TEMPERATURE RATING : -4°F to +212°F -20°C to +100°C STATIC TEMPERATURE RATING : -4°F to +176°F -20°C to +80°C IP RATING : IP68 STANDARDS/APPROVALS : UL Approved CE Approved

Supplier's Site

Technical Specifications

  Lapp Tannehill
Product Category Sealing Glands
Product Number OLFSL-FLEX-13-0
Product Name S2313 - LAPP SKINTOP® SL FLEX Strain Relief Cable Gland - PG 13 - Black
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 1SNG602070R0000 - TE Connectivity
Specs
Application Cable & Wire
Material Brass
View Details
2 suppliers
Cable Glands - 2652940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel plated brass
Opening Diameter 0.1575 to 0.2362 inch (4 to 6 mm)
View Details
Standard Straight-Through Cable Gland - 4220716 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Polyamide 6
Mounting Size 0.6299 inch (16 mm)
View Details
2 suppliers
5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details